EN
  • EN
  • DE

RF3023TR7

Part No RF3023TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088091-RF3023TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3023TR7 CAD Model

Description

The RF3023TR7 is a highly integrated front-end module (FEM) designed for use in WLAN and Bluetooth applications operating in the 2.4 GHz ISM band. Manufactured by Qorvo, this module combines a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch, offering a compact and efficient solution for wireless connectivity. The integration of these components simplifies the design process and reduces the overall size and cost of the system.

Applications

  • Wireless Local Area Networks (WLAN): Compliant with IEEE 802.11 b/g/n standards for Wi-Fi connectivity.
  • Bluetooth Devices: Supports Bluetooth Classic and Bluetooth Low Energy (BLE) applications.
  • Internet of Things (IoT) Devices: Suitable for various IoT applications requiring wireless communication.
  • Mobile Devices: Integrated into smartphones, tablets, and other portable devices.
  • Wireless Audio: Used in wireless speakers, headphones, and other audio equipment.

Features

  • Integrated Power Amplifier (PA): Provides efficient and reliable signal amplification for transmission.
  • Integrated Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak signals while minimizing noise.
  • Integrated Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Small Form Factor: Compact package size allows for easy integration into space-constrained devices.
  • High Linearity: Ensures minimal signal distortion for improved communication quality.
  • Low Noise Figure: Improves receiver sensitivity for better range and reliability.

Benefits

  • Simplified Design: Reduces the number of external components needed, simplifying the design process.
  • Improved Performance: Integrated design optimizes the performance of the RF front-end.
  • Reduced Size and Cost: Compact form factor and reduced component count lead to cost and space savings.
  • Increased Reliability: Integrated design enhances the overall reliability of the system.
  • Faster Time to Market: Simplified design process speeds up product development.

Additional Details

The RF3023TR7 is designed to operate in the 2.4 GHz ISM band. The specific gain, output power, and noise figure can be found in the product datasheet. It typically requires a low-voltage power supply and is designed for surface mount assembly. The module provides a complete RF front-end solution, enabling designers to create high-performance wireless devices with minimal effort.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess