EN
  • EN
  • DE

RF1648TR13-5K

Part No RF1648TR13-5K
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115908-RF1648TR13-5K
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1648TR13-5K CAD Model

Description

The RF1648TR13-5K is a highly integrated front-end module (FEM) designed and manufactured by Qorvo US Inc. It’s specifically engineered for Wi-Fi applications, operating in the 2.4 GHz frequency band. This FEM integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch (T/R switch), and filtering circuitry into a single compact package, significantly simplifying the design and reducing the footprint of Wi-Fi enabled devices.

Applications

  • Wi-Fi Routers: Enhancing the performance of wireless routers.
  • Wireless Access Points: Improving the range and reliability of access points.
  • IoT Devices: Enabling robust Wi-Fi connectivity for Internet of Things (IoT) devices.
  • Wireless Adapters: Boosting the performance of USB and PCIe Wi-Fi adapters.
  • Smart Home Devices: Providing reliable Wi-Fi for smart appliances and home automation systems.

Features

  • Integrated Front-End Module: Combines PA, LNA, T/R switch, and filtering into a single package.
  • 2.4 GHz Operation: Designed for the 2.4 GHz Wi-Fi band.
  • High Output Power: Power amplifier provides high output power for extended range.
  • Low Noise Figure: LNA with low noise figure ensures excellent receiver sensitivity.
  • Transmit/Receive Switch: Integrated T/R switch simplifies antenna sharing.

Benefits

  • Simplified Design: Reduces the number of external components required, simplifying circuit design.
  • Reduced Footprint: Compact package minimizes the overall size of the Wi-Fi module.
  • Improved Performance: High output power and low noise figure enhance Wi-Fi range and reliability.
  • Lower System Cost: Integrated solution reduces component count and BOM cost.
  • Faster Time-to-Market: Simplifies design and integration, accelerating product development.

Technical Specifications

The RF1648TR13-5K typically operates at 2.4 GHz and has a supply voltage around 3.3V to 5V. The power amplifier's output power and the LNA's noise figure are critical parameters. The transmit/receive switch isolation and insertion loss impact overall system performance. The specific details can be found in the Qorvo datasheet. The module is available in a surface-mount package.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess