EN
  • EN
  • DE

QM77033

Part No QM77033
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Amplifier, Power,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086840-QM77033
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM77033 CAD Model

Description

The Qorvo QM77033 is a high-performance filter designed for various wireless communication applications. This filter is engineered to provide excellent signal selectivity and attenuation, ensuring optimal performance in demanding RF environments. It is characterized by its compact size, low insertion loss, and high rejection of unwanted signals, making it suitable for use in cellular base stations, wireless infrastructure, and other communication systems.

Applications

  • Cellular Base Stations: Used in base stations to filter out unwanted signals and improve the quality of transmitted and received signals.
  • Wireless Infrastructure: Employed in wireless repeaters and amplifiers to enhance signal coverage and performance.
  • Satellite Communication Systems: Utilized in satellite transceivers to filter out interference and improve signal clarity.
  • Radar Systems: Integrated into radar receivers to improve the detection of target signals.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators to provide accurate and reliable signal filtering.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Rejection: Effectively attenuates unwanted signals, improving signal quality.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations, ensuring environmental safety.

Benefits

  • Improved Signal Quality: High rejection of unwanted signals enhances the clarity and reliability of transmitted and received signals.
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, improving overall system performance.
  • Simplified System Design: Compact size and SMT packaging simplify system integration.
  • Reduced Interference: Effective filtering reduces interference from unwanted signals, improving signal-to-noise ratio.
  • Environmentally Friendly: RoHS compliance ensures that the filter is free from hazardous substances.

Technical Specifications

The Qorvo QM77033 typically includes specifications such as center frequency, bandwidth, insertion loss, and rejection. Detailed specifications can be found in the manufacturer's datasheet. The filter is designed with a robust construction to ensure reliable performance in various environmental conditions. It is suitable for applications requiring high performance and reliability in wireless communication systems.

You May Also Be Interested in

Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess