EN
  • EN
  • DE

QM12038PCK410

Part No QM12038PCK410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for QM12038
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086787-QM12038PCK410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM12038PCK410 CAD Model

Description

The Qorvo QM12038PCK410 is a Surface Acoustic Wave (SAW) filter designed for wireless communication applications, typically within cellular or other RF systems. It is engineered to provide specific frequency filtering to improve signal quality and overall system performance. Due to its SAW technology, it offers a cost-effective solution for achieving desired filtering characteristics.

Applications

  • Cellular handsets and devices
  • Wireless communication systems
  • RF front-end modules
  • GPS receivers
  • Wireless data applications

Features

  • SAW filter technology
  • Precise frequency filtering
  • Surface-mount package
  • Low insertion loss
  • High attenuation of unwanted signals

Benefits

  • Improved signal quality and reduced interference
  • Enhanced receiver sensitivity
  • Smaller and lighter devices due to compact size
  • Easy integration into PCB designs
  • Cost-effective filtering solution

Additional Details

The QM12038PCK410 operates at a specific center frequency. Its low insertion loss ensures minimal signal degradation while passing the desired frequencies. The filter's sharp roll-off characteristics provide excellent attenuation of signals outside the desired frequency band, preventing interference from adjacent channels. The surface-mount package simplifies the manufacturing process and reduces assembly costs. Proper impedance matching is essential for optimal performance, and the datasheet provides detailed information on recommended matching networks. It is also important to consider thermal management to ensure reliable operation under various operating conditions. The datasheet is the definitive source for electrical characteristics, mechanical dimensions, and other critical information necessary for integrating this filter into a system design.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TURCK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess