EN
  • EN
  • DE

DW3110TR13

Part No DW3110TR13
Manufacturer Qorvo US Inc.
Catalog RF and Wireless >RF Power Dividers/Splitters
Description DW3110 UWB TRANSCEIVER IC, NON A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver ICs
Mfr Qorvo
Packaging Tape & Reel (TR)
Part Status Active
Type TxRx Only
RF Family/Standard 802.15.4
Protocol IR-UWB
Frequency 6.5GHz, 8GHz
Data Rate (Max) 6.8Mbps
Power - Output 14dBm
Sensitivity -100dBm
Serial Interfaces SPI
GPIO 8
Voltage - Supply 1.5V ~ 3.6V, 1.62V ~ 3.6V, 2.4V ~ 3.6V
Current - Receiving 16mA ~ 88mA
Current - Transmitting 14mA ~ 35mA
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-UFBGA, WLCSP
Supplier Device Package 52-WLCSP (3.1x3.5)
Ultra Librarian 3D Model Ultra Librarian DW3110TR13 CAD Model

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1.15-1.95GHZ 6VDFN
Need more? Email Us
Knowles Dielectric Labs
RESISTIVE 2 WAY POWER DIVIDER
Need more? Email Us
Mini-Circuits
LTCC PWR SPLTR, 4800 - 7200 MHZ
Lowest to $6.4512
Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 2000-10000 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWR SPLTR, DC - 18000 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 10 - 2000 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWR SPLTR, 5 - 500 MHZ
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 500 - 6000 MHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7548 $58.5288
13+ $8.0040 $104.0520
20+ $7.7538 $155.0760
27+ $7.5037 $202.5999
35+ $7.2536 $253.8760
47+ $6.5032 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,632 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess