EN
  • EN
  • DE

CMD271P3

Part No CMD271P3
Manufacturer Qorvo US Inc.
Catalog RF and Wireless >RF Power Dividers/Splitters
Description 6 - 11 GHZ LOW NOISE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Amplifiers
Manufacturer Qorvo
Part Status Active
Frequency 6GHz ~ 11GHz
P1dB 16.5dBm
Gain 18.5dB
Noise Figure 1.8dB
RF Type General Purpose
Voltage - Supply 3V ~ 5.25V
Current - Supply 66mA
Test Frequency 8GHz ~ 11GHz
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian CMD271P3 CAD Model

You May Also Be Interested in

Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / BNC / ROHS
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 10 - 2000 MHZ
Need more? Email Us
Knowles Dielectric Labs
RESISTIVE 2 WAY POWER DIVIDER
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.2GHZ 8SMD
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 5-2500 MHZ, 50
Need more? Email Us
Mini-Circuits
PWR SPLTR, DC - 10000 MHZ, 50
Need more? Email Us
TTM Technologies
RF POWER DIVIDER 0603
Need more? Email Us
Mini-Circuits
RF PWR DVDR 0 HZ-6.8GHZ 6SMD
Lowest to $43.3334

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0441 $51.0441
3+ $41.8824 $125.6472
4+ $40.5736 $162.2944
6+ $39.2647 $235.5882
7+ $37.9559 $265.6913
9+ $34.0294 $306.2646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess