EN
  • EN
  • DE

CMD163

Part No CMD163
Manufacturer Qorvo US Inc.
Catalog Custom Parts (B - D)
Description RF Amplifier, LNA, 17 to 27 GHz, 24 dB, 19 dBm, DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1119026-CMD163
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMD163 CAD Model

Description

The CMD163 is a GaAs MMIC driver amplifier manufactured by Qorvo. This amplifier is designed for high-performance applications in various communication systems. It provides high gain, low noise, and excellent linearity, making it suitable for driving power amplifiers in microwave and millimeter-wave systems.

Applications

  • Communication Systems: Used as a driver amplifier in communication transmitters.
  • Microwave Radios: Employed in microwave radios to boost signal strength.
  • Millimeter-Wave Systems: Utilized in millimeter-wave communication links.
  • Test and Measurement Equipment: Found in test and measurement devices requiring high-gain amplification.
  • Radar Systems: Used in radar systems for signal amplification.

Features

  • High Gain: Provides high gain for signal amplification.
  • Low Noise Figure: Offers low noise performance for enhanced signal quality.
  • Excellent Linearity: Delivers excellent linearity for minimal signal distortion.
  • GaAs MMIC Technology: Utilizes GaAs MMIC technology for high-frequency performance.
  • Compact Size: Small form factor for easy integration into systems.
  • Internally Matched: Internally matched for optimal performance.

Benefits

  • Improved Signal Strength: Provides high gain to boost signal strength in communication systems.
  • Enhanced Signal Quality: Low noise figure ensures high-quality signal amplification.
  • Minimal Signal Distortion: Excellent linearity minimizes signal distortion.
  • High-Frequency Performance: GaAs MMIC technology enables high-frequency operation.
  • Easy Integration: Compact size simplifies integration into various systems.

Technical Specifications

The CMD163 is a GaAs MMIC driver amplifier that provides high gain, low noise figure, and excellent linearity. It is designed for use in communication systems, microwave radios, and millimeter-wave systems. This amplifier is internally matched and features a compact size for easy integration. The GaAs MMIC technology ensures high-frequency performance and reliability.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
TDK Corporation
Lowest to $0.4590
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess