EN
  • EN
  • DE

ACT2804QJ-T

Part No ACT2804QJ-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Battery Management
Description Battery Power Manager Dual Cell 4.2V 3.4A 40-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150349-ACT2804QJ-T
Categories PMIC - Battery Management
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT2804QJ-T CAD Model

Description

The ACT2804QJ-T is a highly integrated Power Management Integrated Circuit (PMIC) from Qorvo, designed primarily for battery management and power distribution in portable devices. It incorporates multiple functions to optimize battery life, protect the system, and provide stable power rails for various system components.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices (smartwatches, fitness trackers)
  • Portable Media Players
  • IoT Devices

Features

  • Integrated Battery Charger
  • Multiple DC-DC Converters (Buck/Boost)
  • Load Switch
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Thermal Shutdown Protection

Benefits

  • Extended Battery Life: Efficient DC-DC converters minimize power losses, leading to longer battery runtimes for portable devices.
  • System Protection: Integrated protection features safeguard the battery and other system components from damage due to over-voltage, over-current, or overheating.
  • Simplified System Design: Integration of multiple power management functions reduces the number of external components required, simplifying PCB layout and reducing BOM cost.
  • Optimized Charging: The integrated battery charger supports various charging profiles to ensure safe and efficient charging of different battery types.
  • Stable Power Rails: Provides regulated and stable voltage rails for various system components, ensuring reliable operation.

Additional Details

The ACT2804QJ-T typically includes a battery charger that supports various charging standards (e.g., USB charging, wireless charging). The DC-DC converters can be configured to provide different output voltages and currents, depending on the specific system requirements. The load switch can be used to disconnect power to certain sections of the system to further reduce power consumption during standby mode.

This PMIC is designed to minimize power consumption and maximize battery life in portable applications. Refer to the Qorvo datasheet for specific details on the charging profiles supported, the output voltage and current ranges of the DC-DC converters, and the protection thresholds. Proper thermal management is crucial to ensure reliable operation, especially during charging and high-load conditions. It's usually packaged in a compact QFN package for space-constrained applications. The specific configuration and programming of the PMIC may require I2C or other communication interfaces.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess