EN
  • EN
  • DE

HYS72T128420HFN-3.7-B

Part No HYS72T128420HFN-3.7-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-533 128Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949980-HYS72T128420HFN-3.7-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128420HFN-3.7-B CAD Model

Description

The Qimonda HYS72T128420HFN-3.7-B is a 1GB DDR2 ECC Registered memory module designed for use in servers and high-performance workstations. It offers error correction capabilities and operates at a frequency optimized for demanding applications.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Network infrastructure

Features

  • 1GB Capacity
  • DDR2 Technology
  • ECC Registered (Error Correcting Code)
  • 240-Pin DIMM Form Factor
  • Operating Speed: PC2-5300 (667MHz)

Benefits

  • Improved Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and ensuring reliable data handling.
  • Enhanced System Stability: The registered design improves signal integrity, allowing for more stable and reliable operation in demanding server environments.
  • Increased System Performance: DDR2 technology provides faster data transfer rates, boosting overall system performance compared to older memory standards.
  • Reliable Operation: Designed for continuous operation in mission-critical applications.

Additional Details

This 240-pin DDR2 DIMM operates at a voltage of 1.8V. The ECC Registered feature includes a register between the DRAM modules and the memory controller, which helps to re-buffer and re-drive signals, thereby improving signal quality and stability. The HYS72T128420HFN-3.7-B is compatible with systems that support DDR2 ECC Registered DIMMs operating at 667MHz. Consult your system's documentation for specific compatibility information.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess