EN
  • EN
  • DE

HYB25DC512160DF-5

Part No HYB25DC512160DF-5
Manufacturer Qimonda
Catalog DDR
Description DDR-400 32Mx16 Pb-Free BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944027-HYB25DC512160DF-5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25DC512160DF-5 CAD Model

Description

The HYB25DC512160DF-5 is a 512Mb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. It's designed for high-bandwidth memory applications and is commonly found in devices requiring fast data access. Its organization is 32M x 16 x 8 banks. It is a lead-free product.

Applications

  • Graphics cards
  • Desktop and laptop computers
  • Gaming consoles
  • Networking equipment
  • Digital video recorders (DVRs)

Features

  • Double Data Rate 2 (DDR2) architecture: Transfers data twice per clock cycle, increasing bandwidth.
  • Eight internal banks for concurrent operations.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Write Latency Equal to Read Latency Plus or Minus One Clock Cycle
  • Posted CAS
  • Data Mask (DM) per byte
  • Double data rate architecture: two data transfers per clock cycle
  • Differential clock inputs (CK and /CK)
  • Operating voltage: 1.8V

Benefits

  • High bandwidth for faster data transfer rates.
  • Improved system performance in memory-intensive applications.
  • Reduced power consumption compared to DDR SDRAM.
  • Enhanced signal integrity for reliable operation.

Additional Details

The HYB25DC512160DF-5 operates at a clock frequency up to 266 MHz (533 MHz DDR2). It utilizes a 1.8V power supply. It is available in a FBGA (Fine-pitch Ball Grid Array) package. The operating temperature ranges from 0°C to 85°C. It offers programmable burst lengths and CAS latencies for flexibility in system design. The DDR2 SDRAM features advanced power management techniques to minimize energy consumption. The '-5' likely indicates speed grade within the Qimonda product line. The inclusion of On-Die Termination (ODT) helps to improve signal quality at higher operating speeds.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess