The HYB18T2G402C2F-3S is a 2Gb DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. DDR3 SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface. It's used to provide the main memory in many computers and other electronic devices.
Applications
- Desktop Computers
- Laptop Computers
- Servers
- Graphics Cards
- Networking Equipment
Features
- 2Gb (256M x 8) Memory Organization
- DDR3 Interface
- Data Rate up to 1333 Mbps (PC3-10600)
- 8-bit Prefetch Architecture
- On-Die Termination (ODT)
- Auto Self Refresh (ASR)
- Self Refresh Temperature Range (SRT)
Benefits
- High Bandwidth: DDR3 provides higher bandwidth compared to DDR2, leading to improved system performance.
- Low Power Consumption: DDR3 consumes less power than DDR2, extending battery life in portable devices and reducing energy costs in servers.
- Increased Memory Capacity: 2Gb density allows for larger memory configurations.
- Improved Thermal Performance: On-Die Termination helps reduce signal reflections and improves thermal performance.
- Reliable Operation: Auto Self Refresh and Self Refresh Temperature Range features ensure reliable operation in various environments.
Additional Details
The HYB18T2G402C2F-3S conforms to JEDEC standards for DDR3 SDRAM. It incorporates features such as On-Die Termination (ODT), which helps improve signal integrity, and Auto Self Refresh (ASR), which reduces power consumption when the memory is not actively being accessed. The '3S' likely denotes a specific speed grade or timing specification.
Key Specifications:
- Memory Size: 2Gb
- Memory Type: DDR3 SDRAM
- Data Rate: Up to 1333 Mbps
- Organization: 256M x 8
- Voltage: 1.5V
- Package: FBGA