EN
  • EN
  • DE

CY91F127PMC-G-N2E1

Part No CY91F127PMC-G-N2E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F127
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347754-CY91F127PMC-G-N2E1
Ultra Librarian 3D Model Ultra Librarian CY91F127PMC-G-N2E1 CAD Model

Description

The CY91F127PMC-G-N2E1 is a microcontroller from Infineon Technologies' Traveo II family. It's a 32-bit device designed for automotive body control applications, offering a high level of integration and performance. This microcontroller is specifically tailored for applications requiring real-time control, networking capabilities, and safety features.

Applications

  • Automotive Body Control Modules: Door controls, window lifts, and lighting systems.
  • HVAC Control: Climate control systems in vehicles.
  • Gateway Control: In-vehicle network communication and data routing.
  • Seat Control: Adjustment and comfort features in automotive seating.
  • Security Systems: Immobilizers and alarm systems.

Features

  • 32-bit ARM Cortex-M4F CPU: High-performance processor with floating-point unit for complex calculations.
  • Integrated Flash Memory: On-chip Flash memory for program storage and data logging.
  • SRAM: Internal SRAM for fast data access and manipulation.
  • Communication Interfaces: CAN FD, LIN, and Ethernet interfaces for automotive networking.
  • Timers/Counters: Multiple timer/counter channels for precise timing and event control.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for interfacing with analog sensors and signals.
  • Safety Features: Hardware safety mechanisms to meet automotive safety requirements.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing for automotive applications.
  • Flexible Communication: Supports a wide range of automotive communication protocols.
  • Enhanced Safety: Designed with safety features to meet automotive safety standards.
  • Reduced System Cost: Integrates multiple functions on a single chip, reducing the overall system cost and complexity.
  • Simplified Development: Supported by a comprehensive development environment and tools.
  • Robustness: Designed for harsh automotive environments.

Additional Details

The CY91F127PMC-G-N2E1 microcontroller operates within a specified voltage and temperature range, ensuring reliable performance in automotive conditions. It incorporates interrupt controllers for efficient handling of interrupt requests from different peripherals. The device also supports multiple power-saving modes to minimize power consumption. Please refer to the Infineon Traveo II family datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess