EN
  • EN
  • DE

HYB18T256800AF-3.7

Part No HYB18T256800AF-3.7
Manufacturer Qimonda
Catalog DDR
Description DDR2-533 32Mx8 BGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942148-HYB18T256800AF-3.7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T256800AF-3.7 CAD Model

Description

The HYB18T256800AF-3.7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Qimonda. This memory component is designed for high-speed data transfer and is used in various applications that demand considerable memory bandwidth, such as desktop computers, laptops, and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Graphics Cards
  • Networking Devices

Features

  • Capacity: 256 Meg x 8 bits
  • Data Rate: DDR2, providing enhanced bandwidth compared to DDR SDRAM.
  • Clock Frequency: The -3.7 likely indicates a specific speed grade and corresponding clock frequency.
  • Voltage: Typically operates at 1.8V, contributing to lower power consumption.
  • Interface: Standard DDR2 interface for compatibility with various systems.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board-level assembly.

Benefits

  • Increased Bandwidth: DDR2 technology offers improved memory bandwidth, enhancing system performance.
  • Reduced Power Consumption: Operates at a lower voltage, reducing power consumption and heat dissipation.
  • Improved Performance: Enhances overall system responsiveness and performance in memory-intensive applications.
  • Reliability: Manufactured by Qimonda, a former key player in the memory industry, ensuring product reliability.
  • Compatibility: Compliant with industry-standard DDR2 specifications, ensuring compatibility with DDR2-compatible systems.

Additional Details

The HYB18T256800AF-3.7 adheres to JEDEC standards for DDR2 SDRAM. It supports features such as on-chip DLL (Delay-Locked Loop) for clock alignment and data synchronization. The component also includes power-saving modes to reduce power consumption during idle periods. The specific speed grade, indicated by '-3.7', defines the maximum clock frequency and access time supported by the memory chip. Ensuring that the memory speed is compatible with the system's memory controller is crucial for optimal performance. The FBGA package facilitates efficient heat dissipation and board mounting in high-density applications. Note that Qimonda is no longer in operation, so sourcing this part may require finding remaining stock or compatible alternatives.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess