The HYB18T1G400BF-3S is a 1Gb DDR2 SDRAM memory chip manufactured by Qimonda. It is designed to provide high-speed and reliable memory performance for various computing applications.
Applications
- Desktop PCs
- Laptop Computers
- Graphics Cards
- Gaming Consoles
- Servers
Features
- Capacity: 1Gb (64M x 16)
- DDR2 Interface: Double Data Rate 2 Synchronous DRAM
- Data Transfer Rate: Up to 800 Mbps
- Operating Voltage: 1.8V
- Package: FBGA (Fine-pitch Ball Grid Array)
- JEDEC Standard Compliant
- Lead-Free Construction
Benefits
- High Bandwidth: DDR2 technology offers a significant increase in bandwidth compared to DDR, improving system performance.
- Low Power Consumption: Operates at 1.8V, which reduces power consumption and heat generation, making it suitable for energy-efficient systems.
- Increased System Responsiveness: Fast data transfer rates lead to quicker application loading and smoother multitasking capabilities.
- Reliable Operation: Designed to meet JEDEC standards, ensuring compatibility and reliable performance in various operating conditions.
- Compact Form Factor: The FBGA package allows for efficient use of space on printed circuit boards.
Additional Details
The HYB18T1G400BF-3S utilizes a 4n-prefetch architecture, enabling high-speed data access and improved memory throughput. It also incorporates on-die termination (ODT) to enhance signal integrity and reduce signal reflections, contributing to stable and reliable operation. This memory chip is suitable for a wide range of applications that demand high memory bandwidth and low power consumption, and it is designed to be compliant with industry standards for environmental protection. The use of an FBGA package allows for excellent thermal performance and high-density mounting.