EN
  • EN
  • DE

46\HYB39S256800CT-7.5

Part No 46\HYB39S256800CT-7.5
Manufacturer Qimonda
Catalog SD
Description SD 32Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945764-46\HYB39S256800CT-7.5
Series *
Ultra Librarian 3D Model Ultra Librarian 46\HYB39S256800CT-7.5 CAD Model

Description

The HYB39S256800CT-7.5 is a 256Mbit Synchronous Dynamic RAM (SDRAM) memory chip manufactured by Qimonda. It is designed for use in a variety of applications requiring high-speed data access and storage.

Applications:

  • PCs and Laptops
  • Graphics Cards
  • Networking Equipment
  • Printers
  • Digital TVs

Features:

  • 256Mbit memory capacity
  • SDRAM technology for high-speed data access
  • Operating frequency of 133 MHz (PC133) or higher
  • CAS latency (CL) of 2 or 3
  • Single 3.3V power supply

Benefits:

  • High-speed data transfer rates
  • Large memory capacity for demanding applications
  • Low power consumption
  • Stable and reliable performance
  • Improved system responsiveness

Additional Details:

The HYB39S256800CT-7.5 SDRAM chip is a key component for systems requiring fast and efficient memory. Its synchronous design allows for precise timing control, maximizing data throughput. The 'CT' in the part number signifies specific packaging and temperature range characteristics. The '-7.5' indicates a clock cycle time of 7.5 ns, corresponding to a frequency of 133 MHz. This memory chip conforms to JEDEC standards, ensuring compatibility with a wide range of systems and motherboards. It is essential to check the manufacturer's datasheet for specific timing parameters, voltage requirements, and thermal characteristics to ensure proper integration and reliable operation within the intended application. The Qimonda SDRAM provides a stable and cost-effective solution for memory-intensive applications, contributing to improved system performance and responsiveness.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess