EN
  • EN
  • DE

220133\HYB25D256400BT-7

Part No 220133\HYB25D256400BT-7
Manufacturer Qimonda
Catalog DDR
Description DDR-266 64Mx4 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944324-220133\HYB25D256400BT-7
Series *
Ultra Librarian 3D Model Ultra Librarian 220133\HYB25D256400BT-7 CAD Model

Description

The HYB25D256400BT-7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. This memory chip is designed for use in various computing devices, providing temporary storage for data and instructions that the processor needs to access quickly.

Applications

  • Desktop computers
  • Laptop computers
  • Servers
  • Graphics cards
  • Gaming consoles

Features

  • DDR2 technology: High-speed data transfer
  • 256Mb density: Suitable for a wide range of applications
  • 400MHz clock speed (DDR2-800): Fast data access
  • Lead-free
  • FBGA (Fine-pitch Ball Grid Array) package

Benefits

  • Increased system performance
  • Faster data access times
  • Reduced power consumption compared to older memory technologies
  • Environmentally friendly
  • Compact size for high-density memory modules

Additional Details

The HYB25D256400BT-7 is a 256Mb DDR2 SDRAM organized as 64M x 4. It operates at a clock frequency of 400MHz, resulting in a data transfer rate of 800MHz (DDR2-800). The chip requires a 1.8V power supply. It is packaged in a FBGA (Fine-pitch Ball Grid Array) package, which provides good thermal performance and allows for high-density mounting on PCBs.

DDR2 SDRAM offers several advantages over its predecessor, DDR SDRAM, including higher clock speeds, lower power consumption, and improved bandwidth. The HYB25D256400BT-7's fast data transfer rate and relatively large capacity make it suitable for use in a variety of computing applications, from desktop computers to gaming consoles.

The device needs to be handled with care to avoid electrostatic discharge (ESD) damage. Proper mounting and soldering techniques should be followed to ensure reliable operation. Memory modules incorporating the HYB25D256400BT-7 are typically designed with thermal management considerations to dissipate heat and maintain stable performance.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess