EN
  • EN
  • DE

ARM21011DM

Part No ARM21011DM
Manufacturer PulseLarsen Antennas
Catalog RF Antennas
Description RF ANT 829MHZ/1.582GHZ MODULE / 829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr PulseLarsen Antennas
Series ARMADILLO
Package Bulk
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 1.582GHz, 2.2GHz
Frequency Range 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz
Antenna Type Module
Number of Bands 2
VSWR 2, 2.5
Gain 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi
Features Cable - 5.18m, LNA
Termination SMA Male (2)
Ingress Protection IP67
Mounting Type Adhesive, Magnetic
Height (Max) 1.772" (45.00mm)
Applications General Purpose
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8529.10.9100
Other Names 1837-1072,-1839-ARM21011DM
Standard Package 1
Win Source Part Number 1088641-ARM21011DM
Ultra Librarian 3D Model Ultra Librarian ARM21011DM CAD Model

Description

The PulseLarsen Antennas ARMADILLO RF antenna is a wideband module that operates in the frequency range of 698MHz to 960MHz, 1.559GHz to 1.606GHz, and 1.71GHz to 2.69GHz.

  • Gain: 4.6dBi, 4.9dBi, 5.3dBi, and 6.6dBi
  • VSWR: 2 and 2.5
  • Termination: SMA Male connectors
  • Cable Length: 5.18m
  • Suitable for: General-purpose applications
  • Ingress Protection: IP67
  • Mounting: Adhesive or Magnetic

You May Also Be Interested in

Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess