EN
  • EN
  • DE

PE53836-T

Part No PE53836-T
Manufacturer Pulse
Catalog Custom Parts (N - R)
Description Ind- 350/REEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148647-PE53836-T
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE53836-T CAD Model

Description

The PE53836-T is a surface mount common mode choke manufactured by Pulse Electronics. Common mode chokes are inductors designed to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electromagnetic interference (EMI) that appears simultaneously on multiple conductors with respect to a common reference point (usually ground). Suppressing this noise is crucial for ensuring signal integrity and compliance with EMC regulations.

Applications

  • USB interfaces
  • CAN bus systems
  • Ethernet networks
  • Power line filtering
  • Signal line filtering
  • DC power supplies

Features

  • Surface mount package
  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • RoHS compliant

Benefits

  • Effectively suppresses common-mode noise
  • Minimizes signal distortion
  • Reduces EMI emissions
  • Improves signal integrity
  • Meets industry safety standards

Technical Specifications

The PE53836-T is designed with a specific inductance value optimized for attenuating noise within a certain frequency range. The common mode impedance is high to block common mode currents, while the differential mode impedance is low to allow the desired signals to pass through with minimal attenuation. The surface mount package allows for easy integration into automated assembly processes. The choke is designed to handle specific current and voltage levels, which are detailed in the product datasheet. The operating temperature range is also an important consideration for ensuring reliable performance in different environments. The choke’s construction involves two or more windings on a common core, configured in such a way that the magnetic fields produced by differential mode currents cancel each other out, while the magnetic fields produced by common mode currents add together, creating a high impedance to these currents.

The compact size of the PE53836-T makes it suitable for applications where board space is limited. Its robust construction and adherence to industry standards ensure reliable operation in demanding environments. Pulse Electronics provides detailed specifications for the PE53836-T common mode choke, including mechanical dimensions, electrical characteristics, and environmental performance data, in their datasheets. Always refer to the official datasheet for comprehensive technical information.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
New Japan Radio
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess