The PE-67600LC is a highly efficient Ethernet pulse transformer from Pulse Electronics, engineered for applications requiring 10/100 Base-T connectivity. This component provides essential electrical isolation and signal coupling between the Ethernet PHY and the network. Its design emphasizes low profile, minimal signal distortion, and adherence to industry standards, ensuring reliable data transmission in space-constrained networking environments.
Applications
- 10/100 Base-T Ethernet Applications
- Network Interface Cards (NICs)
- Embedded Ethernet devices
- Routers and Switches
- Industrial Ethernet applications
Features
- Designed for 10/100 Base-T Ethernet
- Low profile surface mount package
- High isolation voltage
- Compliant with IEEE 802.3 standards
- Optimized for low common mode emissions
- Operating temperature range suitable for commercial and industrial environments
Benefits
- Compact Design: The low profile package allows for use in space-constrained applications.
- Improved Signal Integrity: Provides excellent signal balance to reduce noise and improve data transmission accuracy.
- Enhanced Electrical Isolation: Protects sensitive circuits from voltage spikes and transients.
- Reduced EMI: Low common mode emissions minimize interference with other components.
- Simplified Assembly: The surface mount design facilitates easy and efficient manufacturing.
Additional Details
The PE-67600LC Ethernet pulse transformer features a turns ratio specifically tailored for impedance matching in 10/100 Base-T Ethernet interfaces. It is constructed with high-quality materials to ensure long-term reliability and stability. Key electrical specifications include insertion loss, return loss, and isolation voltage, all optimized for Ethernet performance. This component is frequently used with Ethernet PHYs from manufacturers like Broadcom, Marvell, and Realtek. It is designed to meet industry standards for safety and performance, ensuring compliance in various networking devices. The transformer is designed for efficient power transfer and minimal signal reflections. Its compact size and reliable performance make it suitable for a wide range of applications requiring 10/100 Base-T Ethernet connectivity.