EN
  • EN
  • DE

PE-67540NL

Part No PE-67540NL
Manufacturer Pulse
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 4LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 600 mOhm
Mounting SMD (SMT)
Height (Max) 0.350" (8.89mm)
Dimension Vertical, 8 Gull Wing
Win Source Part Number 026659-PE-67540NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-67540NL CAD Model

Description

The PE-67540NL is an Ethernet transformer from Pulse Electronics, designed for use in 10/100/1000Base-T applications. This component is crucial for providing electrical isolation and impedance matching between the Ethernet PHY and the network cable, ensuring reliable data transmission and protecting sensitive circuitry from voltage surges and electrical noise. The 'NL' suffix signifies that the component is lead-free and RoHS compliant.

Applications

  • Networking equipment
  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity

Features

  • Supports 10/100/1000Base-T Ethernet speeds
  • Meets IEEE 802.3 standards for Ethernet
  • Provides electrical isolation
  • RoHS compliant (lead-free)
  • Optimized for signal integrity

Benefits

  • Enhances the reliability of Ethernet connections
  • Protects sensitive components from electrical damage
  • Ensures compliance with environmental regulations
  • Improves signal quality and reduces data errors
  • Facilitates integration into a variety of networking devices

Additional Details

The PE-67540NL transformer features specific inductance, leakage inductance, interwinding capacitance, and turns ratio, all precisely engineered to optimize signal transmission characteristics for Gigabit Ethernet. It is designed to minimize insertion loss and maximize return loss, preventing signal reflections and ensuring optimal performance. The physical package is designed for automated assembly processes and reflow soldering. The insulation voltage rating is specified to withstand high voltage transients, providing a robust barrier against electrical hazards. The component operates within a defined temperature range, typically specified for commercial or industrial applications. The transformer contributes to common-mode noise rejection, improving the overall signal quality. Detailed specifications are available from Pulse Electronics, including parameters related to frequency response, impedance matching, and isolation voltage.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Murata Electronics North America
Need more? Email Us
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6394 $58.2304
39+ $2.9868 $116.4852
60+ $2.8933 $173.5980
83+ $2.7997 $232.3751
107+ $2.7062 $289.5634
143+ $2.4267 $347.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess