The PE-65507NLT is a 10/100 Base-T Ethernet pulse transformer module manufactured by Pulse Electronics. The 'NLT' suffix suggests a lead-free and tape and reel packaging. This transformer is designed to provide electrical isolation and impedance matching between the PHY chip and the Ethernet cable. It's crucial for reliable data transmission and protecting sensitive circuitry from voltage spikes and noise in networking applications.
Applications
- 10/100 Base-T Ethernet interfaces
- Network Interface Cards (NICs)
- Embedded Systems with Ethernet connectivity
- Routers and Switches
- Industrial Ethernet Applications
Features
- Supports 10/100 Base-T Ethernet
- Surface Mount Technology (SMT) for easy assembly
- IEEE 802.3 Compliant
- Provides Electrical Isolation
- Impedance Matching for optimal signal transmission
- RoHS Compliant (Lead-Free)
- Tape and Reel packaging for automated assembly
Benefits
- Improved signal integrity for reliable data transfer
- Protection from voltage surges and electrical noise
- Reduced Electromagnetic Interference (EMI)
- Simplified PCB layout and assembly
- Environmental compliance with RoHS standards
- Suitable for automated assembly lines
Specifications
Typical specifications include an inductance around 350 μH, a turns ratio of 1CT:1CT, and isolation voltage of 1500 Vrms. It is designed to operate within a standard industrial temperature range (e.g., -40°C to +85°C, depending on the specific model). Precise electrical characteristics and mechanical dimensions are best verified by consulting the official Pulse Electronics datasheet for the PE-65507NLT. The tape and reel packaging enables efficient automated assembly. RoHS compliance ensures that the product does not contain hazardous substances restricted by environmental regulations.