EN
  • EN
  • DE

PE-65263NL

Part No PE-65263NL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 272087-PE-65263NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-65263NL CAD Model

Description

The PE-65263NL is a high-performance Ethernet transformer designed and manufactured by Pulse Electronics. It is specifically engineered to meet the demanding requirements of modern networking applications, providing robust signal isolation and impedance matching for reliable data transmission. This transformer is ideal for use in various Ethernet interfaces and networking devices.

Applications

  • 10/100/1000 Base-T Ethernet
  • LAN/WAN Interfaces
  • Network Interface Cards (NICs)
  • Routers and Switches
  • Industrial Ethernet Applications

Features

  • Designed for 10/100/1000 Base-T Ethernet applications
  • Compliant with IEEE 802.3 standards
  • Provides signal isolation between Ethernet PHY and cable side
  • Optimized for low common mode emissions
  • Available in surface mount packages for automated assembly
  • Operating temperature range suitable for industrial environments
  • RoHS Compliant

Benefits

  • Enhanced Signal Integrity: The PE-65263NL ensures optimal signal transmission, reducing signal degradation and improving overall network performance.
  • Reliable Isolation: This transformer provides robust electrical isolation, protecting sensitive circuitry from voltage surges and electrical noise.
  • Compliance with Standards: Meeting IEEE 802.3 standards guarantees compatibility with a wide range of Ethernet devices and networks.
  • Ease of Integration: The surface mount package simplifies the assembly process, reducing manufacturing costs and improving production efficiency.
  • Reduced EMI: Optimized design minimizes electromagnetic interference (EMI), ensuring compliance with regulatory requirements and improving system reliability.
  • Industrial Grade Performance: Designed for reliable operation in harsh industrial environments.

Additional Details

The PE-65263NL typically features a turns ratio optimized for impedance matching between the Ethernet PHY (Physical Layer) and the Ethernet cable. The specific inductance and leakage inductance values are carefully controlled to ensure optimal performance. The package is designed for surface mount reflow soldering, which allows for automated assembly and consistent performance. It is built to withstand standard reflow soldering temperatures. This transformer also offers excellent common mode rejection, helping to reduce noise and improve signal quality. The component is designed for extended temperature ranges, making it suitable for industrial and outdoor applications. This part also usually incorporates reinforced insulation for increased safety and reliability. Detailed specifications, including inductance, DCR, and isolation voltage, are available in the product datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess