The Pulse PE-64502 is a highly reliable and efficient Ethernet transformer designed for various networking applications. It facilitates signal isolation and impedance matching in Ethernet interfaces, ensuring robust and stable data transmission. This transformer is engineered to meet stringent industry standards, providing optimal performance and longevity in demanding environments.
Applications
- 10/100/1000Base-T Ethernet applications
- Network interface cards (NICs)
- Motherboard Ethernet ports
- Routers and switches
- Industrial Ethernet devices
Features
- Designed for 10/100/1000Base-T Ethernet
- High isolation voltage
- Compliant with IEEE 802.3 standards
- Compact design for space-saving applications
- RoHS compliant
- Low insertion loss
- Excellent return loss
Benefits
- Improved signal integrity due to excellent impedance matching
- Enhanced system reliability through high isolation protection
- Reduced electromagnetic interference (EMI)
- Cost-effective solution for Ethernet connectivity
- Easy integration into existing network designs
- Increased data transmission efficiency
- Long-term operational stability
Additional Details
The PE-64502 transformer provides galvanic isolation, which is crucial for protecting sensitive electronic components from voltage spikes and surges. It operates within a wide temperature range, making it suitable for diverse operating conditions. Its compact size allows for high-density board designs, maximizing space utilization. The transformer is specifically designed to meet the demanding requirements of modern Ethernet systems, ensuring seamless connectivity and reliable data transfer. It is constructed with high-quality materials and undergoes rigorous testing to ensure consistent performance and adherence to industry specifications. The turns ratio is optimized for use with standard Ethernet PHYs, providing an optimal match between the PHY impedance and the cable impedance. This results in improved signal quality and reduced reflections, leading to more reliable communication. The component’s robust construction ensures it can withstand the rigors of industrial and commercial environments, offering a long-lasting and dependable solution for Ethernet connectivity needs.