The PE-53681T is a meticulously designed Ethernet pulse transformer module crafted by Pulse Electronics to provide exceptional signal isolation and precise impedance matching for 10/100/1000 Base-T Ethernet applications. This essential component is engineered to ensure dependable data transmission and sustain robust network performance, even within the most challenging operational settings.
Applications
- Integration within Gigabit Ethernet (GbE) network interfaces, facilitating high-speed data transfer capabilities for demanding applications
- Implementation in Network Interface Cards (NICs) used in servers, advanced workstations, and sophisticated embedded systems
- Incorporation into motherboards to provide reliable wired network connectivity for both desktop and server computing environments
- Deployment in Ethernet switches and routers that form the infrastructure of complex network systems, optimizing data routing efficiency
- Utilization in industrial Ethernet applications, where resilient and reliable performance is crucial in harsh and often unpredictable environmental conditions
Features
- Supports 10/100/1000 Base-T Ethernet speeds, offering versatile connectivity options tailored to a broad spectrum of network requirements
- Provides robust electrical isolation to protect sensitive circuitry from voltage surges and disruptive electrical noise, safeguarding system integrity
- Complies strictly with IEEE 802.3 standards, guaranteeing seamless interoperability and compatibility across a wide range of Ethernet networks
- Exhibits exceptionally low insertion loss, minimizing signal degradation and maximizing signal strength for optimal data transmission performance
- Offers high return loss, effectively mitigating signal reflections and distortions, thereby enhancing overall signal quality and ensuring data integrity
- Designed with a compact surface mount package, enabling efficient printed circuit board (PCB) layout and reducing overall board space requirements
- Operates reliably across a wide temperature range from -40°C to +85°C, making it suitable for deployment in diverse and demanding environmental conditions
- Fully RoHS compliant, adhering to stringent environmental regulations and minimizing the use of hazardous substances in its construction and manufacturing processes
Benefits
- Enhances overall network reliability by effectively isolating the Ethernet Physical Layer (PHY) from external interference and voltage fluctuations, ensuring stable and consistent operation
- Optimizes signal integrity, significantly reducing the occurrence of data transmission errors and improving the overall performance and stability of the network infrastructure
- Facilitates adherence to stringent safety and regulatory requirements pertaining to network hardware and system design, ensuring compliance with industry standards
- Minimizes electromagnetic interference (EMI), creating a cleaner signal environment and reducing the potential for interference with adjacent electronic devices
- Streamlines and simplifies circuit board design and manufacturing processes due to its compact size and efficient surface mount configuration, reducing costs and time-to-market
- Offers a cost-effective solution for implementing robust and reliable Ethernet interfaces across a wide range of applications and system architectures, maximizing value and return on investment
- Ensures consistent and dependable performance, even in the most challenging and demanding industrial environments where reliability and uptime are paramount
Additional Details
The PE-53681T Ethernet pulse transformer is manufactured using high-quality materials, guaranteeing exceptional long-term stability and reliable performance. Its innovative design facilitates easy and efficient integration into a broad spectrum of Ethernet-based systems. The precise electrical characteristics of this transformer are meticulously engineered to optimize performance within high-speed Ethernet networks, making it an ideal choice for applications where dependable network connectivity is of critical importance. This component is also designed to provide excellent common-mode noise rejection and maintain precise signal balance, both critical factors for ensuring data integrity, particularly in electrically noisy environments. Furthermore, the PE-53681T is designed to comply with stringent safety standards, providing an added layer of protection for connected devices and systems. The transformer includes enhanced surge protection mechanisms, effectively safeguarding equipment against unexpected voltage spikes and transient events, further enhancing its reliability and operational longevity, and ensuring seamless and uninterrupted network operation.
Key Specifications:
Turns Ratio (TX/RX): 1CT:1CT
Open Circuit Inductance (OCL): 350 μH minimum
Isolation Voltage: 1500 Vrms