EN
  • EN
  • DE

PCS809SEURF

Part No PCS809SEURF
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271162-PCS809SEURF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCS809SEURF CAD Model

Description

The PCS809SEURF is a common mode choke manufactured by Pulse Electronics. Common mode chokes are designed to suppress unwanted noise present in power and signal lines, preventing electromagnetic interference (EMI) and ensuring signal integrity. These chokes are crucial components in various electronic devices to maintain reliable performance and compliance with regulatory standards.

Applications:

  • Power Supplies: Used to filter common mode noise in AC/DC and DC/DC power supplies.
  • Data Lines: Employed in data communication lines such as USB, Ethernet, and CAN bus to reduce noise and improve signal quality.
  • Audio Equipment: Reduces unwanted noise in audio circuits for clearer sound reproduction.
  • Motor Drives: Filters noise generated by motor drives, preventing interference with other electronic components.
  • LED Lighting: Used in LED driver circuits to reduce EMI and ensure compliance with emissions standards.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimally affects the desired differential mode signals.
  • Compact Size: Allows for easy integration into densely populated circuit boards.
  • Wide Frequency Range: Effective across a broad spectrum of frequencies relevant to EMI suppression.
  • High Current Capacity: Capable of handling significant current levels without saturation.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signal transmission.
  • Reduced EMI: Prevents electromagnetic interference with other electronic devices, ensuring compliance with regulatory standards.
  • Enhanced System Performance: Minimizes the impact of noise on sensitive electronic components, leading to improved overall system performance.
  • Increased Reliability: Protects electronic components from damage caused by voltage spikes and surges.
  • Compliance with Standards: Helps ensure that electronic devices meet required EMI/EMC standards.

Additional Details:

The PCS809SEURF features a ferrite core material optimized for high impedance over a wide frequency range. It is surface-mount compatible, which facilitates automated assembly processes. This common mode choke is designed to meet stringent industry standards for safety and performance. The specific inductance and current ratings can vary, so consulting the manufacturer's datasheet is crucial for proper application.

Its robust construction and reliable performance make it an ideal solution for various applications where EMI suppression is critical. The device's compact size and ease of integration further contribute to its suitability for modern electronic designs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess