EN
  • EN
  • DE

PA3855.003NLT

Part No PA3855.003NLT
Manufacturer Pulse
Catalog Switching Converter, SMPS Transformers
Description TRANSFORMER FLYBACK 41UH SMD / Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Switching Converter, SMPS Transformers
Mfr Pulse Electronics Power
Series EP13Plus
Package Tape & Reel
Type For DC/DC Converters
Applications Flyback Converters
Voltage - Primary 33 ~ 57V
Voltage - Auxiliary 10V @ 50mA
Voltage - Isolation 2250VDC
Frequency 200kHz
Temperature Range - Operating -40°C ~ 130°C
Mounting SMD (SMT)
Dimension 0.571" L x 0.526" W (14.50mm x 13.36mm)
Height - Seated (Max) 0.551" (14.00mm)
Footprint 0.571" L x 0.695" W (14.50mm x 17.65mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 553-2131-6,PA3855003NLT,553-2131-1,553-2131-2
Standard Package 130
Win Source Part Number 1084044-PA3855.003NLT
Ultra Librarian 3D Model Ultra Librarian PA3855.003NLT CAD Model

Description

The PA3855.003NLT is an EP13Plus series switching converter, SMPS transformer designed for use in flyback converters.

  • Series: EP13Plus
  • Type: Switching Converter, SMPS Transformer
  • Application: Flyback Converter
  • Package: Tape and Reel
  • Voltage-Isolation: 2250VDC
  • Frequency: 200kHz
  • Max Seated Height: 0.551 inches (14.00mm)
  • Dimensions: 0.571 inches L x 0.526 inches W (14.50mm x 13.36mm)
  • Mounting Type: SMD (SMT)
  • Operating Temperature: -40°C to 130°C
  • Supplier: Pulse Electronics Power
  • Alternative Parts: 553-2131-6, PA3855003NLT, 553-2131-1, and 553-2131-2

You May Also Be Interested in

Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FLYBACK CONFIG DC/DC TH
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FLYBACK
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess