EN
  • EN
  • DE

J0026D01F

Part No J0026D01F
Manufacturer Pulse
Catalog Modular Connector Jacks With Magnetics
Description CONN JACK 1PORT 100 BASE-TX PCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.545" (13.84mm)
LED Color Green - Yellow
Number of Cores per Jack 5
Shielding Shielded
Features Board Guide
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Operating Temperature 0°C ~ 70°C;5;9;7;10;8;3;4;2;1;535;2057;3475;600366;626;664;889;123;4827;507;4161;2035;602;4627;151;495;5843;1195;26;3956;2092;23;553;2223;1568;380;35;2388;132;931;445;17;2684;5935;1419;281;1278;732;2840;600329;818;0;88067;88068;128502;123683;6866;6867;88069;44292;57727;44297;37431;37432;44212;44213;29933;29934;39258;54304;34849;34850;34851;34852;95565;5905;33102;33103;33104;33105;33106;33107;33108;33112;33113;33114;44206;44207;44208;42633;99530;59616;74822;74823;74824;74825;74828;74826;33116;33117;33118;33119;33120;33121;107850;36667;132582;132468;73374;98692;128465;74906;74907;74908;98693;73375;98694;73376;73383;73377;74909;54332;54333;54336;97535;10845;7350;54264;7372;7373;7374;7375;7376;7377;7380;69801;132469;123687;59077;59165;59164;60120;60121;113992;60122;60123;59507;60124;59163;59166;123688;60125;59162;113991;110793;110833;64806;64807;123691;123703;39149;104580;54322;81528;7382;54331;31976;7383;24082;31983;7384;101678;31977;59125;7385;7386;7387;7388;7389;46108;46109;46110;46111;128445;7390;7391;54364;7392;7393;31978;7395;45850;30210;101677;54365;54366;31735;57883;7394;7396;54367;54426;54427;54368;36668;54369;106579;54370;54371;54372;54373;54374;54375;55803;55804;63427;54376;54377;54378;33795;33760;66479;101676;7397;33251;125384;125383;50097;96072;29907;7381;7367;14377;6890;39253;73878;57785;8;62;61;3;2;243;250;1;17;6;0;2;1;1;361833;377696;397074;397129;397130;397131;1;2;4;5;6;8;10;12;14;16;1;2;64321;64324;64325;66761;66766;66767;66768;66770;66774;66775;66776;66777;66787;66789;66790;66791;66793;66794;66795;66797;66798;509716;653412;120120;120121;120122;840264;131669;131670;131671;653411;131672;248453;248454;248455;248456;73342;73343;73344;73345;1;316910;1;321127;321140;321143;321151;321154;383652;383694;383708;383796;409393;411897;298923;1;408964;419539;1;357661;389849;405002;405030;411897;17610;19754;19788;19917;20166;20571;20614;20901;21038;22598;23160;23248;23329;23365;23403;23421;822678;23459;23468;23652;23773;23795;23807;23831;23967;23990;24032;24076;24104;24109;24224;24264;24418;24537;24585;24594;24668;24755;24913;25756;454556;25831;26001;26188;26316;26327;26331;26333;26357;26378;26384;26392;26474;26476;26513;26518;26599;26646;26651;26658;26660;26693;26699;26700;26713;26722;26724;26801;26838;26853;26875;26883;26895;26904;26932;27052;27105;27218;27233;27424;27574;27675;27916;27992;28168;28368;28868;29561;29705;29901;30011;30130;30146;30161;30188;30208;30324;30346;30364;30365;30369;30378;30402;30415;30596;30663;30889;32513;33463;33480;33623;35040;35121;35144;35222;35696;36343;36870;36967;37062;37159;648536;492193;38258;38437;38448;38508;38523;38527;38532;40796;41027;41032;41041;41084;41099;41105;508282;41246;41255;41256;41267;41846;42052;683158;42169;42670;42836;43831;44104;44129;44181;44320;44604;44625;44861;44889;44972;45503;46167;818620;46282;492192;46418;46505;46522;46753;46762;46967;47679;48256;657403;1;1;320442;340194;351158;351160;351162;351163;351164;351165;351166;351167;351168;351170;351172;351356;351381;351397;351398;351400;351408;351413;351471;351472;689924;382355;382383;382384;395220;395223;395224;395357;395404;423206;423207;423208;423209;423212;423213;423285;423286;39665;121326;169295;203167;203214;229001;249730;281410;295538;63986;80383;224603;1;1;402031;402037;402038;417858;1;320421;321160;321162;321179;321221;321222;321235;321237;321337;321371;321395;321404;321421;321439;321440;321452;321572;321579;337916;347058;405044;1;340317;417868;417869;419019;1;322862;333922;386548;386549;412237;1;333922;350796;380059;383401;412237;242904;212425;212434;212478;212585;212605;212617;156439;156449;139409;1
Ultra Librarian 3D Model Ultra Librarian J0026D01F CAD Model

Description

NULL

You May Also Be Interested in

EDAC Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT 1000 BASE-T PCB
Lowest to $11.6215
Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT PCB
Lowest to $8.4913
Bel Fuse Inc.
CONN JACK 8PORT PCB
Need more? Email Us
EDAC Inc.
CONN JACK 12PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
HARTING
CONN JACK 1PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $6.7523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess