Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD (SMT)
Height - Seated (Max) 0.230" (5.84mm)
Weight 0.09 oz (2.56g)
Win Source Part Number 138955-EX2001QNLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EX2001QNLT CAD Model

Description

EX2001QNLT Electronic Component

The EX2001QNLT is engineered for high-quality performance and designed to meet the challenges of both basic and complex electronic systems.

  • Medical Devices
  • Data Centers
  • Networking Equipment

Features and Benefits:

  • Superior thermal management
  • Compatible with high-speed transmission
  • Robust design ensuring reliability

Incorporate the EX2001QNLT to deliver enhanced functionality and reliable results in your applications.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2458NLT
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT
Pulse
RoHS peak reflow temperature rating 245C | XFRMR MAGNT MOD 1PORT POE 10/100
Need more? Email Us
ECAD model for H1197NL
Pulse
RoHS peak reflow temperature rating: 245C | XFRMR MAGNETIC 1PORT 1:1 10/100
Need more? Email Us
ECAD model for H1183NL
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4148LNLT
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT
Lowest to $2.7447
ECAD model for T1108NL

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention