EN
  • EN
  • DE

BBBK00321611471Y00

Part No BBBK00321611471Y00
Manufacturer Pulse
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 470 OHM 1206 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 470 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 200mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 1206 (3216 Metric)
Mounting Type Surface Mount
Height (Max) 0.051" (1.30mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Features -;5;9;7;10;8;3;4;2;1;535;5433;3475;118;4713;4161;2457;197;283;495;1934;1779;2639;3526;399;2019;240;5262;2997;490;4988;10;553;1276;3442;595;738;4816;587;445;17;1712;264;2577;541;1292;732;2840;818;0;93141;91606;91607;103860;6355;352;102641;7790;358;3725;13878;100045;100046;100047;29113;535;102642;4293;102620;40817;13763;40818;40819;40820;13764;9980;101625;101626;101629;101627;101628;101623;101624;1549;13256;51029;119780;119781;114083;32866;51031;51030;118509;42658;52725;106676;109047;106675;113627;109048;109049;109050;109051;127301;127300;127302;42659;50974;51032;53;36250;92194;101617;101616;92192;92195;92196;92189;96210;92193;92190;124315;124334;124316;108210;108209;3932;58128;3937;59223;118475;56904;115978;115067;60151;60152;92198;113369;115979;115980;60153;92199;115981;108492;108493;89751;50975;50976;20726;50977;52144;50978;99425;131200;48329;110064;110060;110067;110065;47709;38059;38061;38063;38065;38067;38068;38050;59263;38051;38052;38053;38054;38055;38060;38062;38064;38066;38057;38056;38058;98380;99387;99385;99386;107543;1245;1241;124317;40824;10001;40825;10002;10004;40826;40827;10003;40828;28125;28126;28127;9981;9983;84546;48713;66138;115983;56297;10996;81085;9985;9986;9990;56296;9996;9999;10000;51160;48711;51025;91038;63547;1430;10006;1265;497;1264;1233;2116;4129;92539;109800;124204;124205;124206;109798;109799;109797;176;1237;82855;83414;82835;83416;90717;90713;90716;90718;82854;83413;90715;82853;90714;82836;83415;83417;88317;91039;118933;109921;110058;110068;109928;109904;109939;110061;110069;110062;110070;29;48710;48709;15907;110059;110057;110066;110063;1240;31711;1733;125902;1244;28234;28235;28236;28237;28238;28239;28240;28241;28242;58189;58190;104589;104590;104591;43709;104592;1243;104118;104119;104593;104594;104595;104596;19050;54854;115895;115887;103294;103298;74241;99609;99610;99611;115424;115425;115426;85455;85454;85447;85450;85449;85448;85452;85453;16887;16888;108449;123147;119132;94837;94836;124346;84371;1242;103292;1506;50979;60042;91976;50980;1507;50981;56943;60876;50982;50983;16889;16890;1551;76950;113921;59224;5876;2060;10008;1234;1235;64967;10009;10010;118366;77459;3745;51612;57943;69167;50972;4369;24145;24144;93437;30912;24143;31742;22751;39216;50973;120131;4392;123503;123504;123501;123502;35532;35534;35535;35533;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;768755;338630;389223;389456;402741;1;2;3;4;5;8;0 Ohms @ 100 MHz;30 mOhms @ 100 MHz;220 mOhms @ 100 MHz;1 Ohms @ 100 MHz;2 Ohms @ 1 MHz;2 Ohms @ 100 MHz;2.9 Ohms @ 1 MHz;3 Ohms @ 100 MHz;3.3 Ohms @ 1 MHz;3.6 Ohms @ 1 MHz;4 Ohms @ 1 MHz;4.5 Ohms @ 1 MHz;5 Ohms @ 1 MHz;5 Ohms @ 100 MHz;6 Ohms @ 100 MHz;6.7 Ohms @ 1 MHz;6.8 Ohms @ 1 MHz;7 Ohms @ 100 MHz;7.4 Ohms @ 1 MHz;7.5 Ohms @ 100 MHz;7.6 Ohms @ 1 MHz;8 Ohms @ 100 MHz;8.4 Ohms @ 1 MHz;8.5 Ohms @ 100 MHz;9 Ohms @ 1 MHz;9 Ohms @ 100 MHz;9.8 Ohms @ 1 MHz;10 Ohms @ 1 MHz;10 Ohms @ 100 MHz;11 Ohms @ 100 MHz;12 Ohms @ 1 MHz;12 Ohms @ 2 MHz;12 Ohms @ 100 MHz;12 Ohms @ 900 MHz;14 Ohms @ 1 MHz;15 Ohms @ 1 MHz;15 Ohms @ 10 MHz;15 Ohms @ 100 MHz;16 Ohms @ 100 MHz;17 Ohms @ 1 MHz;17 Ohms @ 100 MHz;18 Ohms @ 2 MHz;18 Ohms @ 100 MHz;19 Ohms @ 1 MHz;19 Ohms @ 100 MHz;20 Ohms @ 10 MHz;20 Ohms @ 100 MHz;21 Ohms @ 1 MHz;21 Ohms @ 100 MHz;22 Ohms @ 1 MHz;22 Ohms @ 100 MHz;23 Ohms @ 100 MHz;25 Ohms @ 100 MHz;26 Ohms @ 100 MHz;27 Ohms @ 2 MHz;27 Ohms @ 100 MHz;28 Ohms @ 100 MHz;30 Ohms @ 10 MHz;30 Ohms @ 100 MHz;31 Ohms @ 1 MHz;31 Ohms @ 100 MHz;32 Ohms @ 1 MHz;32 Ohms @ 100 MHz;33 Ohms @ 1 MHz;33 Ohms @ 100 MHz;34 Ohms @ 100 MHz;35 Ohms @ 50 MHz;35 Ohms @ 100 MHz;36 Ohms @ 100 MHz;37 Ohms @ 100 MHz;38 Ohms @ 100 MHz;39 Ohms @ 100 MHz;40 Ohms @
Ultra Librarian 3D Model Ultra Librarian BBBK00321611471Y00 CAD Model

Description

NULL

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess