EN
  • EN
  • DE

APAL000606453R3T70

Part No APAL000606453R3T70
Manufacturer Pulse
Catalog Fixed Inductors
Description INDUCTOR POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 3.3 µH
Tolerance ±30%
Current Rating (Amps) 3.7 A
Current - Saturation (Isat) 3.5A
Shielding Shielded
DC Resistance (DCR) 19mOhm
Ratings AEC-Q200
Operating Temperature -50°C ~ 150°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max) 0.189\;5;9;7;10;8;3;4;2;1;4163;535;600470;3475;419;175;4461;5838;3707;118;4713;4161;565;602143;4044;2457;600028;197;603;2035;2037;2769;283;50;495;1779;2639;5843;164;3526;1902;2685;3013;334;712;399;2019;478;240;18;4491;1465;5262;2659;2997;4956;150;3157;1589;490;811;470;4835;273;3949;5659;10;4760;2884;3012;553;945;5594;1276;817;257;486;3442;595;738;374;308;2388;5025;408;4816;587;1295;132;445;600350;17;1712;15;1951;237;1575;2679;1102;2577;541;909;716;1292;732;2840;818;0;104006;46070;96224;118101;80954;80956;46071;9191;46072;77368;118094;83697;83707;68903;68904;68905;68906;38042;65560;35698;38043;65561;65562;37351;38044;65563;112166;118240;35699;65564;51208;65565;35700;51209;80961;83705;68907;9192;68908;83696;68909;68910;68911;96225;51210;65566;51211;65567;80963;51212;65568;80962;80948;9196;112167;23936;80949;9193;68912;68913;68914;23934;96226;41277;74932;80953;41337;112168;1910;41304;9197;1911;354;23940;23935;23938;68915;68916;68917;68918;96227;9715;41278;364;5694;1912;41305;351;41279;51213;80952;1913;41280;1914;118241;1915;41306;9198;1749;118242;118243;19354;119;442;443;444;41338;21232;21233;23937;68919;352;68920;5695;65569;9199;9200;19355;1402;41307;1403;41308;10958;16355;5797;1413;8402;3770;8403;8404;8405;8406;1197;41300;22113;8407;8408;1803;1416;8409;8410;8411;8412;6215;9201;32802;28794;114237;1916;41309;1917;41310;537;5696;10907;9202;9854;65570;1918;41311;114238;10959;10960;358;118100;5746;1919;41312;9203;9204;29295;96620;33830;590;12181;1198;41313;1920;41301;592;12184;118244;118245;30834;8830;73182;5811;41314;403;1610;1670;1951;41315;96622;405;1671;1674;10961;33162;1923;41281;118246;118247;404;1672;1673;4205;540;5747;118248;118249;1196;41282;1924;41283;353;41284;49968;73183;41535;65571;73184;1925;41285;4832;33163;33164;1926;41286;10963;1927;9942;100052;118292;5754;10964;5188;4655;38238;38239;114508;1928;41287;1929;41288;3697;74177;732;2085;737;2086;50879;1199;41289;1930;41290;856;1653;20721;20730;7991;25304;25301;25322;120571;25311;25302;25307;25300;25298;25303;21867;130125;14697;51546;127110;738;14292;26761;2311;30839;1139;82;33545;3476;2087;1933;41291;2088;1934;41292;1935;41293;1936;41294;729;349;5697;1937;41295;1939;41296;1952;41222;10965;1953;9051;1954;41228;1961;41229;350;5698;630;8832;50880;41518;37194;7501;50881;864;50886;359;5699;25342;360;5700;48410;44188;1956;41230;1957;408;823;14297;41231;5992;151;29234;43128;8030;33680;852;5701;27141;829;396;398;399;6298;8295;400;33165;33166;41521;2227;8413;5190;857;397;409;858;462;859;407;1611;745;3993;27297;47943;58784;12254;406;19497;2090;2091;361;5702;47292;631;824;825;401;402;2561;632;1462;2344;103091;28049;103092;120322;103093;103094;4206;56647;84438;114060;101530;51183;93708;93709;56490;117938;97543;117939;103095;103096;88241;98664;92521;96387;92520;101531;101532;118104;118109;88242;86387;88243;88840;86663;110843;122168;109911;109910;109796;109937;109935;109884;36161;36162;36163;64388;36164;36165;36166;32585;32586;32587;63676;28911;133216;28912;41205;133215;28913;133237;28914;120877;120878;120879;28915;133236;28916;42925;28917;46388;46389;28918;46390;94870;94871;28919;28920;6296;32588;24674;114810;46400;41206;24675;114811;42926;41207;24676;24678;47252;24677;24741;41208;42364;42365;24821;32589;24822;121664;121838;121665;121957;121839;121666;121958;121667;121959;76417;24823;24824;32590;93047;24825;24826;24827;24829;24828;24830;24831;24832;24833;24834;24835;24836;46396;46391;46395;101533;101534;40;104007;128454;82666;86352;82667;86353;82668;86354;8267
Ultra Librarian 3D Model Ultra Librarian APAL000606453R3T70 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess