EN
  • EN
  • DE

ANTX100P120BUNVS3

Part No ANTX100P120BUNVS3
Manufacturer Pulse
Catalog RF Antennas
Description PCB TYPE ANTENNA/UNIVERSAL-M2M/L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (3GHz ~ 4GHz)
Frequency (Center/Band) 3.35GHz
Frequency Range 700MHz ~ 6GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 4
Gain 4.14dBi
Features Cable - 100mm
Termination U.FL (UMCC), I-PEX MHF1
Mounting Type Adhesive
Height (Max) 0.022" (0.55mm)
Applications Bluetooth, Wi-Fi, Zigbee™;5;9;7;10;8;3;4;2;1;4350;19;3959;535;4294;602086;1528;2057;1588;2084;2944;609;3299;2496;115;5550;2480;627;1171;4017;1050;3619;1710;2170;507;4777;708;1526;600443;51;4161;3728;2080;3920;3773;1857;1738;602;1661;600448;3136;601987;776;5328;1914;629;2108;2072;1195;1797;1976;3608;342;480;3628;2488;2115;2198;3526;1475;670;4034;712;5448;1927;478;5073;1949;1829;1465;2626;5420;4613;150;602358;278;1471;3893;23;591;490;5600;2897;730;1999;2770;4835;1477;1188;236;488;10;149;3985;3250;277;1910;1964;553;1871;660;590;2958;2201;601902;2151;3658;1690;68;5487;357;2410;831;2981;2674;1597;1724;725;3228;3442;3473;1719;336;1679;2430;5464;1668;1568;602375;2857;2388;3649;746;3260;587;931;2877;445;17;994;343;223;2287;943;4703;600484;5350;1121;4606;1173;600447;672;2047;2679;720;2946;1292;281;3546;1278;732;1551;311;3155;5488;818;0;1911;65411;95127;7718;7719;122567;62368;52279;52278;7756;119;128232;65414;101009;7762;98357;98344;98362;49214;14253;52280;63620;56186;52281;93747;54521;65091;6264;5796;95128;20933;38041;14419;5536;95129;95130;38040;63623;63622;65087;63621;60167;63624;64408;64409;65633;65632;90582;65792;67902;66216;68369;73091;69166;74447;73202;73714;73092;7806;73990;74645;74959;32207;101641;77318;76333;82353;90400;82254;82615;81924;77317;81925;90801;82354;89863;82355;81926;82356;82357;81927;89198;88235;89124;90106;106476;28693;4205;54994;14423;35556;107844;13379;14436;118510;54995;34201;4174;65412;13247;122568;101515;101517;101518;98363;101514;98361;101521;89244;98358;65413;32217;39217;5849;52276;52277;52274;52275;115235;16639;87998;41521;128233;3601;122569;54996;122570;14832;45423;47710;70330;14833;27049;14821;14834;75899;16416;92516;22747;22748;22749;22750;75900;65415;3391;26749;54081;60081;65409;54997;8062;98359;98345;19942;98354;65410;1462;130994;130100;130098;130410;130099;130101;77862;75325;76977;73115;124754;54210;34932;73694;34306;73116;76978;73117;117151;88111;90585;89021;88112;89022;88113;88114;118984;109182;20167;73118;75326;130409;3808;39509;89245;50955;11922;92421;127120;73873;103342;103387;103388;54962;53831;53832;119592;53833;53834;53835;73722;53836;57472;53837;89810;53838;53839;73668;53840;53841;53842;53843;129115;76979;52469;100729;100730;100731;100732;100733;100734;100735;122456;88599;122457;122458;122459;122460;122461;122462;122463;122464;122465;122466;122467;122468;122469;122470;122471;122472;122473;122474;122475;122476;122477;88600;122478;122479;122480;122481;122482;122483;122484;122485;123267;127404;122486;88601;122487;122488;122489;88602;122490;122491;122492;122493;122494;122495;42376;69126;69127;54992;101960;101964;101965;101961;101966;102624;102625;101962;89674;107895;108131;102626;102622;102627;102623;101963;89672;108132;103340;106944;103338;103339;89673;88518;65662;73669;76980;73119;73120;76981;76982;76983;76984;76985;76986;76987;73121;76990;76988;22668;39526;87433;54991;97133;15093;93088;93135;80231;88512;103312;93702;93703;93704;93705;65367;76989;14211;106855;52471;98346;113150;133138;108683;90263;104844;108679;108680;90264;113173;90265;90266;104863;90267;108682;42370;108681;90268;113172;90269;108684;88515;129110;77942;73879;27633;52470;89246;54989;25792;54988;98343;98347;89249;120358;89250;98348;34294;8876;5839;14195;1054;128234;34305;87782;66079;103299;36943;95141;89915;73690;65885;50193;117506;94973;69952;12797;114761;54981;38329;54986;6087;132326;106792;1987;73883;13133;54959;3586;73880;113399;113401;15071;103802;4748;88519;88520;25791;118883;103801;47632;25572;54963;53844;53845;53846;53847;53850;53851;53852;53853;53854;53855;119593;53856;53857;80347;737
Ultra Librarian 3D Model Ultra Librarian ANTX100P120BUNVS3 CAD Model

Description

NULL

You May Also Be Interested in

Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR SMA MALE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess