EN
  • EN
  • DE

ANT5320LL17R1524A

Part No ANT5320LL17R1524A
Manufacturer Pulse
Catalog RF Antennas
Description ANTENNA CHIP 1.575/2.4GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Pulse
Series 5320
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, Bluetooth, General ISM, Navigation, WiFi
Frequency Group UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 1.575GHz, 2.45GHz
Antenna Type Chip
Number of Bands 2
Return Loss 10dB
Gain 1.67dBi, 2.05dBi
Power - Max 1 W
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.046" (1.16mm)
Applications Bluetooth, GPS, ISM, Wi-Fi, Zigbee™
Base Product Number ANT5320
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 52423-ANT5320LL17R1524A
Ultra Librarian 3D Model Ultra Librarian ANT5320LL17R1524A CAD Model

Description

Overview of ANT5320LL17R1524A

The ANT5320LL17R1524A is an advanced antenna solution optimized for 5.3 GHz applications. Its precision design ensures excellent performance in both urban and rural settings, making it a favorite for high-speed data applications.

Features and Benefits

  • Frequency Flexibility: Covers a wide frequency band for versatile applications.
  • High Gain: Enhances signal quality and connection stability.
  • Compact Housing: Designed for easy integration into modern electronic systems.
  • Environmentally Resilient: Built to withstand temperature variations and environmental impacts.
  • Quick Installation: Minimizes deployment time with simple setup procedures.

Applications

  • High-Speed Wireless Networks
  • Telecommunication Infrastructures
  • Wireless Bridges
  • Mobile Data Systems
  • Industrial Networking

The ANT5320LL17R1524A provides superior connectivity solutions essential for cutting-edge technology deployments.

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess