EN
  • EN
  • DE

PG0006.601NL

Part No PG0006.601NL
Manufacturer Pulse A Technitrol Company
Catalog Fixed Inductors
Description Flat Coils
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1237119-PG0006.601NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG0006.601NL CAD Model

Description

The PG0006.601NL is a common mode choke from Pulse A Technitrol Company. Common mode chokes are used to suppress common mode noise in electronic circuits. This noise, which appears equally on multiple lines with respect to ground, can cause interference and degrade signal quality. Common mode chokes are designed to attenuate this noise while allowing differential signals to pass through with minimal impact.

Applications:

  • Power Supplies: Used in power supplies to reduce common mode noise generated by switching circuits.
  • Data Communication Lines: Employed in data communication lines such as USB, Ethernet, and HDMI to suppress noise.
  • Audio Equipment: Integrated into audio amplifiers and other audio devices to minimize noise and improve signal clarity.
  • Industrial Control Systems: Utilized in industrial control systems to reduce noise and ensure reliable operation.
  • Medical Equipment: Used in medical devices to reduce noise and prevent interference with sensitive signals.

Features:

  • High Common Mode Impedance: Provides high impedance to common mode currents, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimizes impedance to differential signals, allowing them to pass through with minimal attenuation.
  • Compact Size: Available in small package sizes for use in space-constrained applications.
  • High Isolation Voltage: Provides electrical isolation between the input and output.
  • Wide Frequency Range: Effective over a broad frequency range.

Benefits:

  • Reduced Noise: Suppresses common mode noise, resulting in cleaner signals.
  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise.
  • Enhanced System Reliability: Reduces interference and improves the reliability of electronic systems.
  • Simplified Design: Requires minimal external components for implementation.
  • Compliance with EMC Standards: Helps to meet electromagnetic compatibility (EMC) standards.

Additional Details:

The PG0006.601NL's key specifications include its inductance value, DC resistance, and rated current. The inductance determines the choke's effectiveness in suppressing common mode noise, while the DC resistance affects the signal attenuation. The rated current indicates the maximum current the choke can handle without saturation. The device is typically surface-mounted and is constructed with materials that offer high reliability and performance. The choke is designed to provide consistent performance over a range of operating temperatures and is often used in conjunction with other filtering components to achieve optimal noise reduction. Its compact size allows for easy integration into densely populated circuit boards. Proper application of a common mode choke such as PG0006.601NL can significantly improve the overall performance and reliability of electronic systems.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess