The PE-92402 is a high-performance, surface-mount Ethernet pulse transformer manufactured by Pulse A Technitrol Company. It's designed for use in various networking applications, providing galvanic isolation and common-mode noise reduction, which are crucial for reliable data transmission over Ethernet.
Applications:
- 10/100Base-T Ethernet interfaces
- LAN on Motherboard (LOM)
- Network Interface Cards (NIC)
- Routers and Switches
- Embedded Ethernet applications
Features:
- Surface mount packaging for automated assembly
- Designed to meet IEEE 802.3 standards
- High isolation voltage to protect sensitive circuitry
- Low insertion loss for optimal signal integrity
- Compact size for space-constrained applications
- Operating temperature range: -40°C to +85°C
Benefits:
- Improved Signal Integrity: The PE-92402 provides excellent signal integrity, reducing the risk of data errors and ensuring reliable network performance.
- Enhanced Reliability: Galvanic isolation protects connected devices from voltage spikes and surges, increasing system reliability.
- Reduced EMI: Common-mode noise reduction minimizes electromagnetic interference, contributing to a cleaner signal and improved overall system performance.
- Easy Integration: The surface-mount package simplifies assembly and reduces manufacturing costs.
- Compliance: Meets industry standards for Ethernet performance and safety.
The PE-92402 offers a turns ratio of 1CT:1CT for both transmit and receive channels, and is designed to support a variety of Ethernet PHY transceivers. Its robust construction and electrical characteristics make it a suitable choice for demanding networking environments where performance and reliability are paramount. This transformer is frequently used in industrial control systems, telecommunications equipment, and consumer electronics devices that require Ethernet connectivity.