EN
  • EN
  • DE

X-2629-TWT-R

Part No X-2629-TWT-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 25MM TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 5 ~ 14V
Frequency 2.9kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 107dB @ 12V, 10cm
Current - Supply 35mA
Port Location Top
Temperature Range - Operating -40°C ~ 85°C
Ratings Washable
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.984" Dia (25.00mm)
Height - Seated (Max) 0.917\
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1546888-X-2629-TWT-R
Ultra Librarian 3D Model Ultra Librarian X-2629-TWT-R CAD Model

Description

N

You May Also Be Interested in

Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess