EN
  • EN
  • DE

USB208-LF-T7G

Part No USB208-LF-T7G
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 396384-USB208-LF-T7G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB208-LF-T7G CAD Model

Description

The USB208-LF-T7G is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is specifically engineered to safeguard USB 2.0 interfaces and other high-speed data lines.

Applications

  • USB 2.0 Interfaces: Protection for USB ports in computers, peripherals, and embedded systems.
  • HDMI Interfaces: Protection for HDMI ports in televisions, monitors, and set-top boxes.
  • Ethernet Ports: Protection for Ethernet ports in routers, switches, and network interface cards.
  • Data Lines: General protection for data lines in various electronic devices.
  • Medical Equipment: Protection of sensitive electronics in medical devices.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage surge to a safe level.
  • Low Capacitance: Minimizes signal degradation in high-speed data transmission.
  • ESD Protection: Exceeds IEC 61000-4-2 (ESD) ±15kV (air), ±8kV (contact) requirements.
  • EFT Protection: Complies with IEC 61000-4-4 (EFT) 40A (5/50ns).
  • Surge Protection: Complies with IEC 61000-4-5 (Surge) 5A (8/20μs).
  • Lead-Free: RoHS compliant and halogen-free.
  • Small Footprint: Space-saving design for compact electronic devices.

Benefits

  • Enhanced System Reliability: Protects sensitive components from voltage surges, increasing the overall reliability of the electronic system.
  • Reduced Downtime: Prevents damage caused by ESD and surge events, minimizing system downtime and repair costs.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining the integrity of high-speed data transmission.
  • Compliance with Industry Standards: Meets stringent industry standards for ESD, EFT, and surge protection.
  • Cost-Effective Solution: Provides robust protection at a competitive price point.

Additional Details

The USB208-LF-T7G utilizes silicon avalanche diode technology to provide a fast response time to transient events. Its typical clamping voltage is relatively low, ensuring that downstream components are adequately protected. The device is packaged in a small SOT-23-6L package, making it suitable for high-density PCB layouts. The 'LF' in the part number indicates that it is Lead-Free. This TVS diode array is a critical component for safeguarding electronic devices against electrical threats, ensuring reliable operation and prolonging the lifespan of the protected equipment.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess