EN
  • EN
  • DE

SR70-LF-T7

Part No SR70-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (S)
Description ESD Suppressor Diode Diode Array Uni-Dir 70V 4-Pin SOT-143 T/R / STEERING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 094705-SR70-LF-T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SR70
Introduction Date January 03, 2003
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SR70-LF-T7 CAD Model

Description

The SR70-LF-T7 is a transient voltage suppressor (TVS) diode manufactured by Protek Devices. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications:

  • Data lines protection: Safeguards data communication lines in computers, networking equipment, and telecommunications devices.
  • I/O ports protection: Protects input/output ports from ESD strikes in various electronic systems.
  • Microcontroller protection: Shields microcontrollers from voltage transients, preventing damage and ensuring reliable operation.
  • Portable devices: Provides ESD protection for smartphones, tablets, and other portable electronics.
  • Automotive electronics: Protects sensitive automotive electronic systems from voltage surges and ESD.

Features:

  • Low clamping voltage: Limits the voltage across the protected device during a transient event, preventing damage.
  • Fast response time: Quickly reacts to transient events, minimizing the duration of the voltage surge.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Lead-free and RoHS compliant: Meets environmental regulations.
  • Compact package: Small footprint allows for easy integration into space-constrained applications.

Benefits:

  • Enhanced system reliability: Protects sensitive components from voltage transients, reducing failures and downtime.
  • Improved product lifespan: Extends the lifespan of electronic devices by preventing ESD and surge-related damage.
  • Reduced warranty costs: Minimizes failures caused by voltage transients, leading to lower warranty claims.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Compliance with industry standards: Meets industry standards for ESD and surge protection.

The SR70-LF-T7 TVS diode is manufactured using advanced semiconductor technology to ensure reliable performance and consistent protection. Its low clamping voltage and fast response time provide superior protection compared to other surge protection devices. The device is available in a small package, making it suitable for use in a wide range of applications where space is limited.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess