EN
  • EN
  • DE

SMDA05LC-LF-T7

Part No SMDA05LC-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Description SMDA05LC Series 6 V 500 W SMT Multi-Line Low Capacitance TVS Array - SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1094356-SMDA05LC-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMDA05LC-LF-T7 CAD Model

Description

The SMDA05LC-LF-T7 is a transient voltage suppression (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in data and signal lines to prevent damage from voltage spikes.

Applications

  • USB Interfaces: Protects USB data lines and power lines from ESD and surge events.
  • Ethernet Ports: Provides protection for Ethernet interfaces against voltage transients.
  • RS-232/RS-485 Interfaces: Safeguards serial communication ports from ESD and surge damage.
  • HDMI Ports: Protects HDMI interfaces in televisions, monitors, and other display devices.
  • Keypads and Buttons: Prevents ESD damage to keypad and button circuitry.

Features

  • Low Capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages, protecting sensitive components.
  • Surface Mount Package: Compact size and surface mount design for easy integration into PCBs.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge events.
  • Improved System Reliability: Protects sensitive components from voltage transients, increasing overall system reliability.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Signal Integrity: Low capacitance ensures minimal impact on signal quality.
  • Simplified Design: Easy to integrate into circuit designs with a small footprint.

Additional Details

The SMDA05LC-LF-T7 typically features a breakdown voltage around 6V and is designed to handle surge currents up to a certain peak amperage, as specified in the datasheet. It is a unidirectional TVS diode array, meaning it provides protection in one direction. The clamping voltage is the voltage level to which the device clamps during a surge event. The operating temperature range is typically from -55°C to +125°C. Refer to the manufacturer's datasheet for specific electrical characteristics, surge handling capabilities, and other performance parameters.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess