The SM16LC12C-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's specifically designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. These arrays are frequently used to protect data lines and I/O interfaces in a variety of electronic devices.
Applications
- USB port protection
- HDMI port protection
- Ethernet port protection
- Data line protection
- I/O interface protection
- Consumer electronics
Features
- Low clamping voltage
- Low capacitance
- Fast response time
- ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
- Small surface mount package
- RoHS compliant
Benefits
- Superior ESD protection: Provides robust protection against electrostatic discharge, preventing damage to vulnerable components.
- Enhanced signal integrity: Low capacitance ensures minimal signal distortion, maintaining the performance of protected circuits.
- Quick response to transients: Fast response time effectively clamps transient voltages, safeguarding sensitive circuitry.
- Space-saving design: Small package size allows for easy integration into compact electronic devices.
- Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
- Increased product reliability: Reduces the risk of failure due to ESD events, enhancing product lifespan.
Additional Details
The SM16LC12C-T7 is commonly utilized in applications where multiple data lines require protection, such as USB, HDMI, and Ethernet ports. The low clamping voltage guarantees that sensitive components are shielded from excessive voltage during transient events. For detailed electrical specifications, including standoff voltage, clamping voltage, and peak pulse current, it is essential to consult the official datasheet from Protek Devices. The suffix "-T7" typically designates a specific packaging configuration, usually related to tape and reel specifications for automated assembly processes.