EN
  • EN
  • DE

PSOT24C-LF-T7G

Part No PSOT24C-LF-T7G
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282071-PSOT24C-LF-T7G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT24C-LF-T7G CAD Model

Description

The PSOT24C-LF-T7G is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is particularly useful in applications where multiple I/O lines need protection, providing a compact and efficient solution.

Applications:

  • Protection of data lines in communication equipment: Ethernet, USB, and RS-232 interfaces.
  • Safeguarding sensitive components in consumer electronics: Mobile phones, tablets, and laptops.
  • Protection against ESD and surge in industrial control systems: Protecting I/O ports of PLCs and other control devices.
  • Use in medical equipment: Protecting sensitive electronics in monitoring and diagnostic devices.
  • Automotive applications: Protecting electronic control units (ECUs) from voltage transients.

Features:

  • Low clamping voltage: Ensures effective protection by limiting the voltage to a safe level during transient events.
  • Low leakage current: Minimizes power consumption and ensures the device does not interfere with normal circuit operation.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Compact SOT-23-6 package: Offers a small footprint for space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Lead-free finish: Compliant with lead-free manufacturing requirements.

Benefits:

  • Enhanced system reliability: Protects against ESD and surge events, increasing the lifespan of electronic devices.
  • Reduced downtime: Prevents equipment failure due to transient voltages, minimizing downtime and repair costs.
  • Improved product safety: Protects users from potential hazards associated with electrical surges.
  • Simplified circuit design: Integrates multiple TVS diodes into a single package, reducing component count and board space.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronics.

Additional Details:

The PSOT24C-LF-T7G features a typical clamping voltage of [search and insert value here] and a peak pulse current of [search and insert value here]. The device is designed to meet industry standards for ESD and surge protection, including IEC 61000-4-2 and IEC 61000-4-5. It is available in tape and reel packaging for automated assembly. The 'LF' in the part number indicates a lead-free finish, and 'T7G' usually signifies the specific tape and reel packaging configuration. This device offers a robust and reliable solution for protecting electronic circuits from a wide range of transient voltage threats. It's important to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess