EN
  • EN
  • DE

PSLC15C-T7

Part No PSLC15C-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 281840-PSLC15C-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSLC15C-T7 CAD Model

Description

The PSLC15C-T7, manufactured by Protek Devices, is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It provides robust overvoltage protection in applications such as data lines, I/O ports, and power supplies. This device is characterized by its fast response time, low clamping voltage, and high surge current capability, making it an ideal solution for safeguarding electronic equipment from damaging voltage transients.

Applications

  • Data Lines: Protects Ethernet, USB, and other data communication lines from ESD and surge events.
  • I/O Ports: Safeguards microcontroller I/O ports from voltage transients caused by external events.
  • Power Supplies: Protects power supply inputs from overvoltage conditions.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices to protect against ESD.
  • Industrial Equipment: Employed in industrial control systems and automation equipment for surge protection.

Features

  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during surge events.
  • High Surge Current Capability: Withstands high transient currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Space-saving design for high-density circuit boards.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage caused by voltage surges.
  • Reduced Downtime: Minimizes disruptions caused by ESD and transient events.
  • Improved Product Lifespan: Extends the life of electronic devices by protecting them from overvoltage conditions.
  • Simplified System Design: Facilitates compliance with industry standards for ESD protection.
  • Optimized Performance: Ensures reliable operation of electronic equipment in harsh environments.

The PSLC15C-T7 is typically available in surface-mount packages for easy integration into electronic circuits. Refer to the manufacturer's datasheet for detailed specifications and application guidelines. Its robust design and reliable performance make it an essential component for ensuring the safe and efficient operation of electronic systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess