The PSD18C-LF-T7 is a transient voltage suppressor (TVS) diode manufactured by Protek Devices. It is engineered to safeguard sensitive electronic components from the damaging effects of voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device boasts a low-profile design and lead-free construction, rendering it ideal for contemporary, high-density circuit board assemblies.
Applications:
- Cellular phones
- Portable devices
- Data lines
- Microprocessor protection
- Consumer electronics
Features:
- Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
- Fast response time: Quickly clamps transient voltages, preventing damage to downstream components.
- Low capacitance: Minimizes signal distortion in high-speed data lines.
- Lead-free finish: Complies with RoHS standards, ensuring environmental friendliness.
- Small form factor: Allows for easy integration into compact electronic devices.
Benefits:
- Enhanced system reliability: Protects against ESD and surge events, increasing the lifespan of electronic devices.
- Reduced warranty claims: Minimizes the risk of component failure due to voltage transients.
- Improved signal integrity: Low capacitance ensures minimal signal degradation in high-speed applications.
- Compliance with industry standards: Meets RoHS requirements, ensuring environmental compliance.
- Space-saving design: Small footprint allows for use in densely populated circuit boards.
Additional Details:
The PSD18C-LF-T7 features a standoff voltage of 18V. The 'C' likely indicates bi-directional capability. It is designed to handle transient currents up to a specified peak pulse current (Ipp), as detailed in its datasheet. The device is typically packaged in a small outline transistor (SOT-23) package. Specific clamping voltage and peak pulse current ratings are critical parameters when selecting this TVS diode. The device's construction and materials ensure high reliability and long-term stability under diverse operating conditions. It offers excellent clamping performance, making it well-suited for protecting sensitive circuits from harmful transient events. The bi-directional configuration allows it to protect circuits from both positive and negative voltage spikes.