The PP2300SC is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching.
Applications:
- ESD protection for data lines
- Lightning surge protection for communication equipment
- Voltage transient protection for I/O interfaces
- Protection for microcontrollers and other sensitive ICs
- Surge protection in power supplies
Features:
- Low clamping voltage
- Fast response time
- High surge capability
- Low capacitance
- Surface mount package
Benefits:
- Effective transient protection: Clamps transient voltages to a safe level, protecting sensitive components from damage.
- Fast response: Responds quickly to transient events, preventing voltage spikes from reaching protected circuits.
- High surge immunity: Withstands high surge currents without degradation, ensuring long-term reliability.
- Minimal signal distortion: Low capacitance minimizes signal distortion in high-speed data lines.
- Easy integration: Surface mount package allows for easy integration into existing circuit designs.
Technical Specifications:
The PP2300SC has a reverse standoff voltage of 3.0V. The clamping voltage is 6.5V at a peak pulse current of 5A. It is designed to handle ESD events exceeding ±30kV (air discharge) and ±30kV (contact discharge) according to IEC 61000-4-2. It has a surge capability of 300W for an 8/20µs pulse. The typical junction capacitance is very low for signal integrity. It is available in a small SOT-23 package.
TVS diodes like the PP2300SC are crucial for protecting electronic devices from the damaging effects of voltage transients. Their fast response time, high surge capability, and low clamping voltage make them ideal for a wide range of protection applications.