EN
  • EN
  • DE

PMMAD1103

Part No PMMAD1103
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 279137-PMMAD1103
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMMAD1103 CAD Model

Description

The PMMAD1103, manufactured by Protek Devices, is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is specifically engineered to safeguard I/O ports and data lines in a variety of applications.

Applications

  • Data and signal lines: Protects communication interfaces from transient voltage events.
  • Microcontroller protection: Guards sensitive microcontroller inputs and outputs.
  • Keyboards and keypads: Prevents damage from ESD events during user interaction.
  • USB ports: Shields USB interfaces from overvoltage conditions.
  • Audio and video lines: Protects audio and video circuitry from surges.
  • Networking equipment: Used in routers, switches, and modems to protect Ethernet ports.

Features

  • Low clamping voltage: Quickly clamps transient voltages to a safe level.
  • Low capacitance: Minimizes signal distortion and ensures high-speed data transmission.
  • Fast response time: Reacts rapidly to transient voltage events.
  • ESD protection: Complies with IEC 61000-4-2 standard for ESD immunity.
  • EFT protection: Provides protection against electrical fast transients per IEC 61000-4-4 standard.
  • Compact package: Available in small surface-mount packages for space-saving designs.
  • Lead-free and RoHS compliant: Meets environmental standards for safety and sustainability.

Benefits

  • Enhanced equipment reliability: Protects electronic circuits from damaging transient voltages.
  • Reduced downtime: Minimizes equipment failures caused by ESD and surge events.
  • Improved system performance: Low capacitance ensures minimal signal degradation.
  • Cost-effective protection: Provides a simple and affordable solution for transient voltage protection.
  • Simplified design: Easy to implement and requires minimal external components.
  • Increased product lifespan: Extends the operational life of electronic devices by preventing damage from voltage surges.

Additional Details

The PMMAD1103 features a multi-channel architecture, allowing it to protect multiple lines simultaneously. It is designed for high-speed data applications where signal integrity is critical. The low clamping voltage ensures that sensitive components are protected from overvoltage stress. The device is typically available in surface-mount packages such as SOT-23 or similar, allowing for easy integration into PCB designs. The specific clamping voltage, capacitance, and other electrical characteristics vary based on the exact part number and configuration. It's crucial to consult the datasheet for detailed specifications relevant to the application. Its robust construction and compliance with industry standards make it a reliable choice for protecting a wide array of electronic devices.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess