EN
  • EN
  • DE

PA2268T-T7

Part No PA2268T-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 267404-PA2268T-T7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PA2268T-T7 CAD Model

Description

The PA2268T-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers a robust and reliable solution for safeguarding circuits in various applications.

Applications:

  • USB Ports: Protection for USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: Protection for HDMI interfaces in televisions, monitors, and media players.
  • Ethernet Ports: Protection for Ethernet data lines in network interfaces and devices.
  • Data Lines: General-purpose protection for data lines in various electronic systems.
  • Microcontrollers: Protection for microcontroller I/O pins.

Features:

  • Low Clamping Voltage: Provides fast and effective voltage clamping to protect sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data applications.
  • ESD Protection: Exceeds industry standard ESD protection levels.
  • Small Footprint: Compact package size allows for easy integration into space-constrained designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damaging transient voltage events.
  • Reduced Downtime: Minimizes system failures caused by ESD, EFT, and surge.
  • Improved Product Longevity: Extends the lifespan of electronic devices.
  • Cost-Effective Protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.

Additional Details:

The PA2268T-T7 is typically available in a small SOT-23 or similar surface mount package. It features a fast response time and low leakage current. The specific clamping voltage and other electrical characteristics vary depending on the specific model. Consult the datasheet for detailed electrical and mechanical specifications, including peak pulse power, reverse standoff voltage, and clamping voltage characteristics. It's important to consider the specific application requirements and choose a TVS diode with appropriate specifications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess