EN
  • EN
  • DE

P0402FC08C-T710-2

Part No P0402FC08C-T710-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265175-P0402FC08C-T710-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0402FC08C-T710-2 CAD Model

Description

The P0402FC08C-T710-2 is a transient voltage suppressor (TVS) diode array from Protek Devices designed to safeguard sensitive electronic components against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It comes in a compact 0402 surface-mount package, enabling integration into densely populated circuit boards.

Applications

  • Mobile Phones and Smartphones: Protection of I/O ports and data lines.
  • Tablets and Portable Media Players: Safeguarding against ESD during handling and charging.
  • Wearable Devices: Protecting sensitive circuitry in smartwatches and fitness trackers.
  • Data Communication Interfaces: Protecting USB, HDMI, and other interfaces from transient voltages.
  • Automotive Electronics: Protecting sensitive automotive systems from voltage surges.

Features

  • 0402 Surface Mount Package: Ultra-compact footprint ideal for space-constrained applications.
  • Working Voltage of 8V: Designed for circuits operating at 8 volts.
  • Low Clamping Voltage: Limits transient voltages to a safe level, preventing damage to protected components.
  • Fast Response Time: Reacts quickly to transient events, ensuring effective protection.
  • Low Leakage Current: Minimizes power consumption and maximizes system efficiency.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Enhanced System Reliability: Protects against ESD and surge events, leading to increased system uptime.
  • Reduced Repair Costs: Prevents damage to sensitive components, minimizing the need for repairs.
  • Improved Product Lifespan: Extends the operational life of electronic devices by protecting them from voltage transients.
  • Simplified PCB Layout: Small package size facilitates easy integration into circuit board designs.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Additional Details

The P0402FC08C-T710-2 is specifically designed to protect one I/O line. It's important to ensure that the TVS diode's standoff voltage and clamping voltage are appropriate for the circuit being protected. Exceeding the maximum ratings of the TVS diode can lead to device failure and potentially damage the protected components. Refer to the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,737 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess