EN
  • EN
  • DE

P0201D05C-T710

Part No P0201D05C-T710
Manufacturer Protek Devices
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115865-P0201D05C-T710
Categories Custom Parts
Manufacturer Protek Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0201D05C-T710 CAD Model

Description

The P0201D05C-T710 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This particular device is a two-channel TVS diode array, meaning it can protect two separate lines simultaneously. The '05C' designation indicates a standoff voltage of 5V, making it suitable for protecting 5V logic circuits.

Applications

  • USB Ports: Protection of USB data lines from ESD strikes.
  • HDMI Ports: Safeguarding HDMI interfaces from transient voltages.
  • Ethernet Ports: Protecting Ethernet PHY transceivers from surge events.
  • Microcontroller I/O Lines: Shielding microcontroller pins from ESD.
  • Portable Devices: Protection in smartphones, tablets, and other mobile electronics.

Features

  • Two-Channel Protection: Provides protection for two separate lines with a single device.
  • Low Clamping Voltage: Limits the voltage across the protected component to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient voltages, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion, especially important for high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic devices.

Benefits

  • Enhanced System Reliability: Protects sensitive components from ESD and other transient voltage events, increasing system reliability.
  • Reduced Downtime: Prevents equipment failure due to surge events, minimizing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from transient voltage stresses.
  • Simplified Design: Integrated solution simplifies circuit design and reduces component count.
  • High-Speed Data Protection: Low capacitance ensures minimal impact on signal integrity in high-speed applications.

Technical Specifications

The P0201D05C-T710 features a standoff voltage of 5V and a low clamping voltage, typically around 7-8V during an ESD event. It's designed to withstand significant ESD strikes, often up to ±30kV contact discharge (IEC 61000-4-2). Its low capacitance is a key characteristic, typically being less than 1 pF. The device is available in a small surface-mount package. Detailed electrical characteristics and package dimensions can be found in the Protek Devices datasheet.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess