EN
  • EN
  • DE

MSMF12C-P-T7

Part No MSMF12C-P-T7
Manufacturer Protek Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831727-MSMF12C-P-T7
Ultra Librarian 3D Model Ultra Librarian MSMF12C-P-T7 CAD Model

Description

The MSMF12C-P-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard data and power lines in a variety of applications. The "MSMF" likely refers to the package style, but specific details require datasheet confirmation. The "12C" suggests a working voltage of 12V.

Applications

  • Data Line Protection: Protecting data interfaces such as USB, Ethernet, and HDMI from ESD and surge events.
  • Microcontroller I/O Protection: Safeguarding microcontroller input/output pins from transient voltage threats.
  • Wireless Communication Devices: Protecting antennas and RF circuitry in wireless devices from ESD.
  • Industrial Control Systems: Protecting control lines and communication interfaces in industrial equipment.
  • Automotive Electronics: Safeguarding sensitive electronic components in automotive applications from transient voltages.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting downstream components.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive circuitry.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Footprint: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage caused by ESD, EFT, and surge events.
  • Reduced Downtime: Minimizes system failures due to transient voltage events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from transient voltage damage.
  • Simplified Circuit Design: Reduces the need for complex circuit protection schemes.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.

Additional Details

Specific details such as peak pulse power, clamping voltage levels at specific currents, capacitance, and leakage current depend on the specific configuration of the MSMF12C-P-T7. Operating temperature range, storage temperature range, and soldering recommendations are also detailed in the datasheet. Always refer to the official datasheet from Protek Devices for accurate and complete specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2421 $58.3578
44+ $2.6600 $117.0400
68+ $2.5768 $175.2224
93+ $2.4936 $231.9048
120+ $2.4105 $289.2600
161+ $2.1610 $347.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess