EN
  • EN
  • DE

MMAD1103-T13

Part No MMAD1103-T13
Manufacturer Protek Devices
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079358-MMAD1103-T13
Categories OEM Parts(M-N)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMAD1103-T13 CAD Model

Description

The MMAD1103-T13 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used to safeguard data lines, I/O ports, and power supplies in a variety of electronic equipment.

Applications:

  • Data Lines Protection: Protects USB, HDMI, and Ethernet data lines from ESD and surge events.
  • I/O Port Protection: Safeguards microcontroller I/O ports and communication interfaces.
  • Power Supply Protection: Prevents damage to power supplies from voltage transients.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices to enhance reliability.
  • Industrial Equipment: Protects sensitive circuitry in industrial control systems and automation equipment.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal degradation on high-speed data lines.
  • Small Size: Compact footprint for space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Multiple Protection Channels: Offers protection for multiple lines in a single package.
  • High Surge Capability: Withstands high-energy transient events.

Benefits:

  • Enhanced Reliability: Protects electronic devices from damage due to ESD and surge events, increasing product lifespan.
  • Improved System Performance: Minimizes the risk of data corruption and system failures.
  • Reduced Downtime: Prevents equipment downtime due to transient voltage surges.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive circuitry.
  • Easy Integration: Simple to implement in electronic circuit designs.

Additional Details:

The MMAD1103-T13 is typically available in a small surface-mount package such as a SOT-23 or similar. The specific clamping voltage and surge capability ratings depend on the exact configuration and application requirements. It is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. The device is commonly used in applications where transient voltage protection is critical for ensuring reliable operation. The package includes multiple TVS diodes to protect several lines simultaneously. The low capacitance makes it suitable for high-speed data applications where signal integrity is important.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess