EN
  • EN
  • DE

GBLC18CI-LF-T7

Part No GBLC18CI-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (F - I)
Description ESD Suppressor TVS 18V 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060492-GBLC18CI-LF-T7
Categories OEM Parts(F-I)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBLC18CI-LF-T7 CAD Model

Description

The GBLC18CI-LF-T7 is a transient voltage suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device offers robust protection in a small surface-mount package, making it suitable for a wide range of applications.

Applications

  • HDMI Port Protection: Protects HDMI interfaces from ESD and voltage transients.
  • USB Port Protection: Safeguards USB ports in various electronic devices.
  • Ethernet Port Protection: Provides protection for Ethernet interfaces against surges.
  • Data Line Protection: Protects data lines in communication systems.
  • Microcontroller Input Protection: Prevents damage to microcontroller inputs from voltage transients.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • ESD Protection: Withstands high levels of electrostatic discharge.
  • Small Surface Mount Package: Allows for compact designs and easy integration.
  • Lead-Free Finish: Compliant with RoHS requirements.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage due to voltage surges and ESD.
  • Improved System Uptime: Prevents system failures caused by transient voltage events.
  • Reduced Warranty Costs: Minimizes the risk of product returns due to ESD-related failures.
  • Simplified Board Design: Small package size allows for easy integration into existing designs.
  • Compliance with Industry Standards: Meets industry requirements for ESD protection.

Technical Specifications

The GBLC18CI-LF-T7 has a typical breakdown voltage of 18V. It features a low clamping voltage and a low capacitance. The device is designed to withstand high levels of ESD. It is available in a small surface mount package. Consult the datasheet for complete specifications including peak pulse power, clamping voltage vs. peak pulse current, and operating temperature range.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess